Designed with a Double Row of Heavy Duty Rollers, thicker outer rings and special full-contact seals for improved grease retention
| Accurate Bushing Company, Inc. | |
|---|---|
| Product Category | Cam Followers |
| Product Number | DCR-3-1/4 |
| Product Name | Stud Type Industrial Cam Followers, DCR SERIES : SMITH XTREME™ Double Row Heavy Roller |
| Type | Stud |
| Load Rating | 29700 lbs (13469 kg) |
| Features | Hex Socket |
| Outside Diameter | 3.25 inch (82.55 mm) |