Accurate Bushing Company, Inc. Metric Yoke Type Industrial Cam Followers, MUTD: Metric Double Row Heavy Roller MUTD-50-D

Description
Double row heavy-duty rollers for extremely high load applications are assembled with metallic side shields helping to retain grease and keep out contanimants.
Request a Quote
Description
Double row heavy-duty rollers for extremely high load applications are assembled with metallic side shields helping to retain grease and keep out contanimants.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metric Yoke Type Industrial Cam Followers, MUTD: Metric Double Row Heavy Roller - MUTD-50-D - Accurate Bushing Company, Inc.
Garwood, NJ, United States
Metric Yoke Type Industrial Cam Followers, MUTD: Metric Double Row Heavy Roller
MUTD-50-D
Metric Yoke Type Industrial Cam Followers, MUTD: Metric Double Row Heavy Roller MUTD-50-D
Double row heavy-duty rollers for extremely high load applications are assembled with metallic side shields helping to retain grease and keep out contanimants.

Double row heavy-duty rollers for extremely high load applications are assembled with metallic side shields helping to retain grease and keep out contanimants.

Supplier's Site

Technical Specifications

  Accurate Bushing Company, Inc.
Product Category Cam Followers
Product Number MUTD-50-D
Product Name Metric Yoke Type Industrial Cam Followers, MUTD: Metric Double Row Heavy Roller
Type Yoke
Unlock Full Specs
to access all available technical data

Similar Products

Stud Type Industrial Cam Followers, CR SERIES Stud type : Screwdriver - CR-1-1/8 - Accurate Bushing Company, Inc.
Specs
Type Stud
Load Rating 3030 lbs (1374 kg)
Bearing Material Steel
View Details
Stud Type Industrial Cam Followers, BCR-XB SERIES Stud Type: Hex Head - BCR-1-1/2-XB - Accurate Bushing Company, Inc.
Specs
Type Stud
Features Hex Socket
Lubrication Fitting 3/16
View Details
Stainless Steel Cam Followers & Yoke Rollers, CR-XBC-SS Series Stud Type Stainless, CR-1-1/2-XBC-SS - CR-1-1/2-XBC-SS - Accurate Bushing Company, Inc.
Specs
Type Stud; Yoke
Bearing Surface Crowned
Load Rating 3336 lbs (1513 kg)
View Details
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-1-C - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 1 inch (25.4 mm)
Follower Width 0.6250 inch (15.87 mm)
View Details