Metric Stud Type Caged with Hex-Drive (unsealed: MCR-B series and sealed: MCR-SB series) For Eccentric Collar or Straight Cylindrical Outside Roller Diameter, please contact manufacture)
| Accurate Bushing Company, Inc. | |
|---|---|
| Product Category | Cam Followers |
| Product Number | MCR-19-B |
| Product Name | Metric Stud Type Industrial cam followers, MCR-B/MCR-SB Series Caged: Hex-Drive |
| Type | Stud |
| Load Rating | 955 lbs (433 kg) |
| Speed Limit | 20000 rpm |
| Features | Sealed; Relubricatable; Hex Socket; Eccentric Stud |
| Outside Diameter | 0.7480 inch (19 mm) |