Crowned Bearings recommended where the track or cam may impact excessive thrust loading on the bearing due to misalignment.
| Accurate Bushing Company, Inc. | |
|---|---|
| Product Category | Cam Followers |
| Product Number | HR-1-1/2-C |
| Product Name | Industrial Cam Followers, HR-C/HR-XC Series Heavy Stud Type: Crowned with Screwdriver Slot |
| Type | Stud |
| Bearing Surface | Crowned |
| Load Rating | 5330 lbs (2417 kg) |
| Features | Screw Driver Slot |
| Lubrication Fitting | 3/16 |