Accurate Bushing Company, Inc. Industrial Cam Followers, HR Series Heavy Stud Type: Hex Head HR-1-B

Description
The Hex Head Heavy Stud Series have a larger diameter stud and are recommended for applications with high running loads and/or heavy shocks where deflection should be held to a minimum. Rollers and outer races are identical to the standard CR Series. Manufactured from High-Alloy Bearing Quality Steel.
Request a Quote
Description
The Hex Head Heavy Stud Series have a larger diameter stud and are recommended for applications with high running loads and/or heavy shocks where deflection should be held to a minimum. Rollers and outer races are identical to the standard CR Series. Manufactured from High-Alloy Bearing Quality Steel.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Industrial Cam Followers, HR Series Heavy Stud Type: Hex Head - HR-1-B - Accurate Bushing Company, Inc.
Garwood, NJ, United States
Industrial Cam Followers, HR Series Heavy Stud Type: Hex Head
HR-1-B
Industrial Cam Followers, HR Series Heavy Stud Type: Hex Head HR-1-B
The Hex Head Heavy Stud Series have a larger diameter stud and are recommended for applications with high running loads and/or heavy shocks where deflection should be held to a minimum. Rollers and outer races are identical to the standard CR Series. Manufactured from High-Alloy Bearing Quality Steel.

The Hex Head Heavy Stud Series have a larger diameter stud and are recommended for applications with high running loads and/or heavy shocks where deflection should be held to a minimum. Rollers and outer races are identical to the standard CR Series. Manufactured from High-Alloy Bearing Quality Steel.

Supplier's Site

Technical Specifications

  Accurate Bushing Company, Inc.
Product Category Cam Followers
Product Number HR-1-B
Product Name Industrial Cam Followers, HR Series Heavy Stud Type: Hex Head
Type Stud
Bearing Material Steel
Features Hex Socket
Lubrication Fitting 3/16
Outside Diameter 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-2-1/4-XC - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 2.25 inch (57.15 mm)
Follower Width 1.25 inch (31.75 mm)
View Details
Stud Type Industrial Cam Followers, CR-B/CR-XB SERIES Stud type: Hex Head - CR-2-1/4-XB - Accurate Bushing Company, Inc.
Specs
Type Stud
Load Rating 10370 lbs (4703 kg)
Bearing Material Steel
View Details
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-1-1/8-X - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 1.12 inch (28.57 mm)
Follower Width 0.6250 inch (15.87 mm)
View Details
Stud Type Industrial Cam Followers, CR SERIES Stud type : Screwdriver - CR-1 - Accurate Bushing Company, Inc.
Specs
Type Stud
Load Rating 3030 lbs (1374 kg)
Bearing Material Steel
View Details