Accurate Bushing Company, Inc. Stud Type Industrial Cam Followers, CR-BC/CR-XBC SERIES Stud type: Crowned with Hex Head CR-6-XBC

Description
Crowned Bearings recommended where the track or cam may impact excessive thrust loading on the bearing due to misalignment.
Request a Quote
Description
Crowned Bearings recommended where the track or cam may impact excessive thrust loading on the bearing due to misalignment.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Stud Type Industrial Cam Followers, CR-BC/CR-XBC SERIES Stud type: Crowned with Hex Head - CR-6-XBC - Accurate Bushing Company, Inc.
Garwood, NJ, United States
Stud Type Industrial Cam Followers, CR-BC/CR-XBC SERIES Stud type: Crowned with Hex Head
CR-6-XBC
Stud Type Industrial Cam Followers, CR-BC/CR-XBC SERIES Stud type: Crowned with Hex Head CR-6-XBC
Crowned Bearings recommended where the track or cam may impact excessive thrust loading on the bearing due to misalignment.

Crowned Bearings recommended where the track or cam may impact excessive thrust loading on the bearing due to misalignment.

Supplier's Site

Technical Specifications

  Accurate Bushing Company, Inc.
Product Category Cam Followers
Product Number CR-6-XBC
Product Name Stud Type Industrial Cam Followers, CR-BC/CR-XBC SERIES Stud type: Crowned with Hex Head
Type Stud
Bearing Surface Crowned
Load Rating 71400 lbs (32381 kg)
Features Hex Socket
Lubrication Fitting 1/4 NPT
Unlock Full Specs
to access all available technical data

Similar Products

Stud Type Industrial Cam Followers, BCR SERIES Stud Type : Screwdriver Slot - BCR-5/8-E - Accurate Bushing Company, Inc.
Specs
Type Stud
Features Screw Driver Slot
Lubrication Fitting 1/8
View Details
Stainless Steel Cam Followers & Yoke Rollers, BYR-X-SS - BYR-7/8-X-SS - Accurate Bushing Company, Inc.
Specs
Type Yoke
Bearing Material Stainless
Outside Diameter 0.8750 inch (22.22 mm)
View Details
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-2-1/2-C - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 2.5 inch (63.5 mm)
Follower Width 1.5 inch (38.1 mm)
View Details
Stud Type Industrial Cam Followers, CR SERIES Stud type : Screwdriver - CR-1-1/2-X - Accurate Bushing Company, Inc.
Specs
Type Stud
Load Rating 5560 lbs (2522 kg)
Bearing Material Steel
View Details