Accurate Bushing Company, Inc. Metric Stud Type Industrial cam followers, MCR-B/MCR-SB Series Caged: Hex-Drive MCR-72-B

Description
Metric Stud Type Caged with Hex-Drive (unsealed: MCR-B series and sealed: MCR-SB series) For Eccentric Collar or Straight Cylindrical Outside Roller Diameter, please contact manufacture)
Request a Quote
Description
Metric Stud Type Caged with Hex-Drive (unsealed: MCR-B series and sealed: MCR-SB series) For Eccentric Collar or Straight Cylindrical Outside Roller Diameter, please contact manufacture)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metric Stud Type Industrial cam followers, MCR-B/MCR-SB Series Caged: Hex-Drive - MCR-72-B - Accurate Bushing Company, Inc.
Garwood, NJ, United States
Metric Stud Type Industrial cam followers, MCR-B/MCR-SB Series Caged: Hex-Drive
MCR-72-B
Metric Stud Type Industrial cam followers, MCR-B/MCR-SB Series Caged: Hex-Drive MCR-72-B
Metric Stud Type Caged with Hex-Drive (unsealed: MCR-B series and sealed: MCR-SB series) For Eccentric Collar or Straight Cylindrical Outside Roller Diameter, please contact manufacture)

Metric Stud Type Caged with Hex-Drive (unsealed: MCR-B series and sealed: MCR-SB series) For Eccentric Collar or Straight Cylindrical Outside Roller Diameter, please contact manufacture)

Supplier's Site

Technical Specifications

  Accurate Bushing Company, Inc.
Product Category Cam Followers
Product Number MCR-72-B
Product Name Metric Stud Type Industrial cam followers, MCR-B/MCR-SB Series Caged: Hex-Drive
Type Stud
Load Rating 6856 lbs (3109 kg)
Speed Limit 3800 rpm
Features Sealed; Hex Socket; Eccentric Stud
Outside Diameter 2.83 inch (72 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stud Type Industrial Cam Followers, CR-E Series Eccentric Stud Type: Hex Drive - CR-2-1/2-XBEC - Accurate Bushing Company, Inc.
Specs
Type Stud
Bearing Surface Crowned
Load Rating 15280 lbs (6930 kg)
View Details
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-1-1/2-C - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 1.5 inch (38.1 mm)
Follower Width 0.8750 inch (22.22 mm)
View Details
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-2-X - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 2 inch (50.8 mm)
Follower Width 1.25 inch (31.75 mm)
View Details
Stud Type Industrial Cam Followers, BCR-XB SERIES Stud Type: Hex Head - BCR-3/4-XBE - Accurate Bushing Company, Inc.
Specs
Type Stud
Features Hex Socket
Lubrication Fitting 3/16
View Details