Accurate Bushing Company, Inc. Stainless Steel Cam Followers & Yoke Rollers HR-2-XBC-SS

Description
Crowned Bearing recommended where the track or cam impact excessive thrust loading on the bearing due to misalignment. Manufactured from 440 Stainless Steel. Intended for applications in harsh environments that require increased corrosion resistance. Excellent choice for outdoor use or for applications such as food production facilities that require frequent wash-down and cleaning. Food grade grease is available. Heavy Stud Series have a larger diameter stud and are recommended for applications with high running loads and/or heavy shocks where deflection should be held to a minimum.
Request a Quote
Description
Crowned Bearing recommended where the track or cam impact excessive thrust loading on the bearing due to misalignment. Manufactured from 440 Stainless Steel. Intended for applications in harsh environments that require increased corrosion resistance. Excellent choice for outdoor use or for applications such as food production facilities that require frequent wash-down and cleaning. Food grade grease is available. Heavy Stud Series have a larger diameter stud and are recommended for applications with high running loads and/or heavy shocks where deflection should be held to a minimum.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Cam Followers & Yoke Rollers - HR-2-XBC-SS - Accurate Bushing Company, Inc.
Garwood, NJ, United States
Stainless Steel Cam Followers & Yoke Rollers
HR-2-XBC-SS
Stainless Steel Cam Followers & Yoke Rollers HR-2-XBC-SS
Crowned Bearing recommended where the track or cam impact excessive thrust loading on the bearing due to misalignment. Manufactured from 440 Stainless Steel. Intended for applications in harsh environments that require increased corrosion resistance. Excellent choice for outdoor use or for applications such as food production facilities that require frequent wash-down and cleaning. Food grade grease is available. Heavy Stud Series have a larger diameter stud and are recommended for applications with high running loads and/or heavy shocks where deflection should be held to a minimum.

Crowned Bearing recommended where the track or cam impact excessive thrust loading on the bearing due to misalignment. Manufactured from 440 Stainless Steel. Intended for applications in harsh environments that require increased corrosion resistance. Excellent choice for outdoor use or for applications such as food production facilities that require frequent wash-down and cleaning. Food grade grease is available. Heavy Stud Series have a larger diameter stud and are recommended for applications with high running loads and/or heavy shocks where deflection should be held to a minimum.

Supplier's Site

Technical Specifications

  Accurate Bushing Company, Inc.
Product Category Cam Followers
Product Number HR-2-XBC-SS
Product Name Stainless Steel Cam Followers & Yoke Rollers
Type Stud; Yoke
Bearing Surface Crowned
Load Rating 6030 lbs (2735 kg)
Bearing Material Stainless
Features Hex Socket
Unlock Full Specs
to access all available technical data

Similar Products

Stud Type Industrial Cam Followers, BCR-XB SERIES Stud Type: Hex Head - BCR-3-XBC - Accurate Bushing Company, Inc.
Specs
Type Stud
Features Hex Socket
Lubrication Fitting 1/4
View Details
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-1-3/8 - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 1.38 inch (34.92 mm)
Follower Width 0.7500 inch (19.05 mm)
View Details
Stud Type Industrial Cam Followers, BCR-XB SERIES Stud Type: Hex Head - BCR-2-1/2-XB - Accurate Bushing Company, Inc.
Specs
Type Stud
Features Hex Socket
Lubrication Fitting 3/16
View Details
Stainless Steel Cam Followers & Yoke Rollers, CR-XBC-SS Series Stud Type Stainless, CR-1-3/8-XBC-SS - CR-1-3/8-XBC-SS - Accurate Bushing Company, Inc.
Specs
Type Stud; Yoke
Bearing Surface Crowned
Load Rating 2682 lbs (1216 kg)
View Details