Accurate Bushing Company, Inc. Metric Stud Type Industrial cam followers, MCR-B/MCR-SB Series Caged: Hex-Drive MCR-47-SB

Description
Metric Stud Type Caged with Hex-Drive (unsealed: MCR-B series and sealed: MCR-SB series) For Eccentric Collar or Straight Cylindrical Outside Roller Diameter, please contact manufacture)
Request a Quote
Description
Metric Stud Type Caged with Hex-Drive (unsealed: MCR-B series and sealed: MCR-SB series) For Eccentric Collar or Straight Cylindrical Outside Roller Diameter, please contact manufacture)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metric Stud Type Industrial cam followers, MCR-B/MCR-SB Series Caged: Hex-Drive - MCR-47-SB - Accurate Bushing Company, Inc.
Garwood, NJ, United States
Metric Stud Type Industrial cam followers, MCR-B/MCR-SB Series Caged: Hex-Drive
MCR-47-SB
Metric Stud Type Industrial cam followers, MCR-B/MCR-SB Series Caged: Hex-Drive MCR-47-SB
Metric Stud Type Caged with Hex-Drive (unsealed: MCR-B series and sealed: MCR-SB series) For Eccentric Collar or Straight Cylindrical Outside Roller Diameter, please contact manufacture)

Metric Stud Type Caged with Hex-Drive (unsealed: MCR-B series and sealed: MCR-SB series) For Eccentric Collar or Straight Cylindrical Outside Roller Diameter, please contact manufacture)

Supplier's Site

Technical Specifications

  Accurate Bushing Company, Inc.
Product Category Cam Followers
Product Number MCR-47-SB
Product Name Metric Stud Type Industrial cam followers, MCR-B/MCR-SB Series Caged: Hex-Drive
Type Stud
Load Rating 4384 lbs (1988 kg)
Speed Limit 4900 rpm
Features Sealed; Hex Socket; Eccentric Stud
Outside Diameter 1.85 inch (47 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-2-1/2-C - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 2.5 inch (63.5 mm)
Follower Width 1.5 inch (38.1 mm)
View Details
Stud Type Industrial Cam Followers, CR-BC/CR-XBC SERIES Stud type: Crowned with Hex Head - CR-1-1/2-XBC - Accurate Bushing Company, Inc.
Specs
Type Stud
Bearing Surface Crowned
Load Rating 5560 lbs (2522 kg)
View Details
Stud Type Industrial Cam Followers, BCR SERIES Stud Type : Screwdriver Slot - BCR-1-7/8-C - Accurate Bushing Company, Inc.
Specs
Type Stud
Features Screw Driver Slot
Lubrication Fitting 3/16
View Details
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-2-1/4-X - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 2.25 inch (57.15 mm)
Follower Width 1.25 inch (31.75 mm)
View Details