Accurate Bushing Company, Inc. Metric Stud Type Industrial cam followers, MCRV-B/MCRV-SB Series Full Complement: Hex-Drive MCRV-30-B

Description
Metric Stud Type Full Complement with Hex-Drive (unsealed: MCRV-B series and sealed: MCRV-SB series) For Eccentric Collar or Straight Cylindrical Outside Roller Diameter, please contact manufacture)
Request a Quote
Description
Metric Stud Type Full Complement with Hex-Drive (unsealed: MCRV-B series and sealed: MCRV-SB series) For Eccentric Collar or Straight Cylindrical Outside Roller Diameter, please contact manufacture)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metric Stud Type Industrial cam followers, MCRV-B/MCRV-SB Series Full Complement: Hex-Drive - MCRV-30-B - Accurate Bushing Company, Inc.
Garwood, NJ, United States
Metric Stud Type Industrial cam followers, MCRV-B/MCRV-SB Series Full Complement: Hex-Drive
MCRV-30-B
Metric Stud Type Industrial cam followers, MCRV-B/MCRV-SB Series Full Complement: Hex-Drive MCRV-30-B
Metric Stud Type Full Complement with Hex-Drive (unsealed: MCRV-B series and sealed: MCRV-SB series) For Eccentric Collar or Straight Cylindrical Outside Roller Diameter, please contact manufacture)

Metric Stud Type Full Complement with Hex-Drive (unsealed: MCRV-B series and sealed: MCRV-SB series) For Eccentric Collar or Straight Cylindrical Outside Roller Diameter, please contact manufacture)

Supplier's Site

Technical Specifications

  Accurate Bushing Company, Inc.
Product Category Cam Followers
Product Number MCRV-30-B
Product Name Metric Stud Type Industrial cam followers, MCRV-B/MCRV-SB Series Full Complement: Hex-Drive
Type Stud
Load Rating 2743 lbs (1244 kg)
Speed Limit 4500 rpm
Features Sealed; Hex Socket; Eccentric Stud
Outside Diameter 1.18 inch (30 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cam Followers & Yoke Rollers, BYR-X-SS - BYR-1-1/4-X-SS - Accurate Bushing Company, Inc.
Specs
Type Yoke
Bearing Material Stainless
Outside Diameter 1.25 inch (31.75 mm)
View Details
Stud Type Industrial Cam Followers, BCR-XB SERIES Stud Type: Hex Head - BCR-7/8-BE - Accurate Bushing Company, Inc.
Specs
Type Stud
Features Hex Socket
Lubrication Fitting 3/16
View Details
Stud Type Industrial Cam Followers, CR SERIES Stud type : Screwdriver - CR-1-1/2 - Accurate Bushing Company, Inc.
Specs
Type Stud
Load Rating 5560 lbs (2522 kg)
Bearing Material Steel
View Details
2 suppliers
Stud Type Industrial Cam Followers, CR SERIES Stud type : Screwdriver - CR-1-7/8 - Accurate Bushing Company, Inc.
Specs
Type Stud
Load Rating 7870 lbs (3569 kg)
Bearing Material Steel
View Details