Accurate Bushing Company, Inc. Metric Stud Type Industrial cam followers, MCRV/MCRV-S Series Full Complement: Screw-Driver Slot MCRV-80-S

Description
Metric Stud Type Full Complement with Screw-Driver Slot (unsealed: MCRV Series and sealed: MCRV-S Series ) For Eccentric Collar or Straight Cylindrical Outside Roller Diameter, please contact manufacture)
Request a Quote
Description
Metric Stud Type Full Complement with Screw-Driver Slot (unsealed: MCRV Series and sealed: MCRV-S Series ) For Eccentric Collar or Straight Cylindrical Outside Roller Diameter, please contact manufacture)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metric Stud Type Industrial cam followers, MCRV/MCRV-S Series Full Complement: Screw-Driver Slot - MCRV-80-S - Accurate Bushing Company, Inc.
Garwood, NJ, United States
Metric Stud Type Industrial cam followers, MCRV/MCRV-S Series Full Complement: Screw-Driver Slot
MCRV-80-S
Metric Stud Type Industrial cam followers, MCRV/MCRV-S Series Full Complement: Screw-Driver Slot MCRV-80-S
Metric Stud Type Full Complement with Screw-Driver Slot (unsealed: MCRV Series and sealed: MCRV-S Series ) For Eccentric Collar or Straight Cylindrical Outside Roller Diameter, please contact manufacture)

Metric Stud Type Full Complement with Screw-Driver Slot (unsealed: MCRV Series and sealed: MCRV-S Series ) For Eccentric Collar or Straight Cylindrical Outside Roller Diameter, please contact manufacture)

Supplier's Site

Technical Specifications

  Accurate Bushing Company, Inc.
Product Category Cam Followers
Product Number MCRV-80-S
Product Name Metric Stud Type Industrial cam followers, MCRV/MCRV-S Series Full Complement: Screw-Driver Slot
Type Stud
Load Rating 13488 lbs (6117 kg)
Speed Limit 1700 rpm
Features Sealed; Screw Driver Slot; Eccentric Stud
Outside Diameter 3.15 inch (80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cam Followers & Yoke Rollers, BYR-XC-SS - BYR-2-1/4-XC-SS - Accurate Bushing Company, Inc.
Specs
Type Yoke
Bearing Surface Crowned
Bearing Material Stainless
View Details
Stud Type Industrial Cam Followers, BCR-XB SERIES Stud Type: Hex Head - BCR-2-1/4-BE - Accurate Bushing Company, Inc.
Specs
Type Stud
Features Hex Socket
Lubrication Fitting 3/16
View Details
Stud Type Industrial Cam Followers, CR SERIES Stud type : Screwdriver - CR-1-X - Accurate Bushing Company, Inc.
Specs
Type Stud
Load Rating 3030 lbs (1374 kg)
Bearing Material Steel
View Details
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-1-1/2-C - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 1.5 inch (38.1 mm)
Follower Width 0.8750 inch (22.22 mm)
View Details