Accurate Bushing Company, Inc. Industrial Cam Followers, HR Series Heavy Stud Type: Hex Head HR-1/2-B

Description
The Hex Head Heavy Stud Series have a larger diameter stud and are recommended for applications with high running loads and/or heavy shocks where deflection should be held to a minimum. Rollers and outer races are identical to the standard CR Series. Manufactured from High-Alloy Bearing Quality Steel.
Request a Quote
Description
The Hex Head Heavy Stud Series have a larger diameter stud and are recommended for applications with high running loads and/or heavy shocks where deflection should be held to a minimum. Rollers and outer races are identical to the standard CR Series. Manufactured from High-Alloy Bearing Quality Steel.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Industrial Cam Followers, HR Series Heavy Stud Type: Hex Head - HR-1/2-B - Accurate Bushing Company, Inc.
Garwood, NJ, United States
Industrial Cam Followers, HR Series Heavy Stud Type: Hex Head
HR-1/2-B
Industrial Cam Followers, HR Series Heavy Stud Type: Hex Head HR-1/2-B
The Hex Head Heavy Stud Series have a larger diameter stud and are recommended for applications with high running loads and/or heavy shocks where deflection should be held to a minimum. Rollers and outer races are identical to the standard CR Series. Manufactured from High-Alloy Bearing Quality Steel.

The Hex Head Heavy Stud Series have a larger diameter stud and are recommended for applications with high running loads and/or heavy shocks where deflection should be held to a minimum. Rollers and outer races are identical to the standard CR Series. Manufactured from High-Alloy Bearing Quality Steel.

Supplier's Site

Technical Specifications

  Accurate Bushing Company, Inc.
Product Category Cam Followers
Product Number HR-1/2-B
Product Name Industrial Cam Followers, HR Series Heavy Stud Type: Hex Head
Type Stud
Bearing Material Steel
Features Hex Socket
Lubrication Fitting N/A
Outside Diameter 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cam Followers & Yoke Rollers, CR-XBC-SS Series Stud Type Stainless, CR-1-1/4-XBC-SS - CR-1-1/4-XBC-SS - Accurate Bushing Company, Inc.
Specs
Type Stud; Yoke
Bearing Surface Crowned
Load Rating 2682 lbs (1216 kg)
View Details
Stainless Steel Cam Followers & Yoke Rollers, CR-XB-SS Series Stud Type Stainless, CR-1-1/8-XB-SS - CR-1-1/8-XB-SS - Accurate Bushing Company, Inc.
Specs
Type Stud; Yoke
Load Rating 1818 lbs (824 kg)
Bearing Material Stainless
View Details
Stud Type Industrial Cam Followers, CR-BC/CR-XBC SERIES Stud type: Crowned with Hex Head - CR-1-XBC - Accurate Bushing Company, Inc.
Specs
Type Stud
Bearing Surface Crowned
Load Rating 3030 lbs (1374 kg)
View Details
Stainless Steel Cam Followers & Yoke Rollers, BYR-XC-SS - BYR-1-3/4-XC-SS - Accurate Bushing Company, Inc.
Specs
Type Yoke
Bearing Surface Crowned
Bearing Material Stainless
View Details