Accurate Bushing Company, Inc. Metric Stud Type Industrial cam followers, MCR/MCR-S Series Caged: Screw-Driver Slot MCR-90-S

Description
Metric Stud Type Caged with Screw-Driver Slot (unsealed: MCR series and sealed: MCR-S series) For Eccentric Collar or Straight Cylindrical Outside Roller Diameter, please contact manufacture)
Request a Quote
Description
Metric Stud Type Caged with Screw-Driver Slot (unsealed: MCR series and sealed: MCR-S series) For Eccentric Collar or Straight Cylindrical Outside Roller Diameter, please contact manufacture)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metric Stud Type Industrial cam followers, MCR/MCR-S Series Caged: Screw-Driver Slot - MCR-90-S - Accurate Bushing Company, Inc.
Garwood, NJ, United States
Metric Stud Type Industrial cam followers, MCR/MCR-S Series Caged: Screw-Driver Slot
MCR-90-S
Metric Stud Type Industrial cam followers, MCR/MCR-S Series Caged: Screw-Driver Slot MCR-90-S
Metric Stud Type Caged with Screw-Driver Slot (unsealed: MCR series and sealed: MCR-S series) For Eccentric Collar or Straight Cylindrical Outside Roller Diameter, please contact manufacture)

Metric Stud Type Caged with Screw-Driver Slot (unsealed: MCR series and sealed: MCR-S series) For Eccentric Collar or Straight Cylindrical Outside Roller Diameter, please contact manufacture)

Supplier's Site

Technical Specifications

  Accurate Bushing Company, Inc.
Product Category Cam Followers
Product Number MCR-90-S
Product Name Metric Stud Type Industrial cam followers, MCR/MCR-S Series Caged: Screw-Driver Slot
Type Stud
Load Rating 10116 lbs (4588 kg)
Speed Limit 2600 rpm
Features Sealed; Screw Driver Slot; Eccentric Stud
Outside Diameter 3.54 inch (90 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-3/4 - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 0.7500 inch (19.05 mm)
Follower Width 0.5000 inch (12.7 mm)
View Details
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-1-1/2-XC - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 1.5 inch (38.1 mm)
Follower Width 0.8750 inch (22.22 mm)
View Details
Stud Type Industrial Cam Followers, CR SERIES Stud type : Screwdriver - CR-1/2 - Accurate Bushing Company, Inc.
Specs
Type Stud
Load Rating 970 lbs (440 kg)
Bearing Material Steel
View Details
Stainless Steel Cam Followers & Yoke Rollers, BYR-X-SS - BYR-2-1/2-X-SS - Accurate Bushing Company, Inc.
Specs
Type Yoke
Bearing Material Stainless
Outside Diameter 2.5 inch (63.5 mm)
View Details