Accurate Bushing Company, Inc. Metric Stud Type Industrial cam followers, MCRV-B/MCRV-SB Series Full Complement: Hex-Drive MCRV-13-B

Description
Metric Stud Type Full Complement with Hex-Drive (unsealed: MCRV-B series and sealed: MCRV-SB series) For Eccentric Collar or Straight Cylindrical Outside Roller Diameter, please contact manufacture)
Request a Quote
Description
Metric Stud Type Full Complement with Hex-Drive (unsealed: MCRV-B series and sealed: MCRV-SB series) For Eccentric Collar or Straight Cylindrical Outside Roller Diameter, please contact manufacture)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metric Stud Type Industrial cam followers, MCRV-B/MCRV-SB Series Full Complement: Hex-Drive - MCRV-13-B - Accurate Bushing Company, Inc.
Garwood, NJ, United States
Metric Stud Type Industrial cam followers, MCRV-B/MCRV-SB Series Full Complement: Hex-Drive
MCRV-13-B
Metric Stud Type Industrial cam followers, MCRV-B/MCRV-SB Series Full Complement: Hex-Drive MCRV-13-B
Metric Stud Type Full Complement with Hex-Drive (unsealed: MCRV-B series and sealed: MCRV-SB series) For Eccentric Collar or Straight Cylindrical Outside Roller Diameter, please contact manufacture)

Metric Stud Type Full Complement with Hex-Drive (unsealed: MCRV-B series and sealed: MCRV-SB series) For Eccentric Collar or Straight Cylindrical Outside Roller Diameter, please contact manufacture)

Supplier's Site

Technical Specifications

  Accurate Bushing Company, Inc.
Product Category Cam Followers
Product Number MCRV-13-B
Product Name Metric Stud Type Industrial cam followers, MCRV-B/MCRV-SB Series Full Complement: Hex-Drive
Type Stud
Load Rating 1034 lbs (469 kg)
Speed Limit 9000 rpm
Features Sealed; Relubricatable; Hex Socket; Eccentric Stud
Outside Diameter 0.5118 inch (13 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stud Type Industrial Cam Followers, BCR SERIES Stud Type : Screwdriver Slot - BCR-1-1/2-X - Accurate Bushing Company, Inc.
Specs
Type Stud
Features Screw Driver Slot
Lubrication Fitting 3/16
View Details
Stainless Steel Cam Followers & Yoke Rollers, CR-XB-SS Series Stud Type Stainless, CR-1-3/4-XB-SS - CR-1-3/4-XB-SS - Accurate Bushing Company, Inc.
Specs
Type Stud; Yoke
Load Rating 4722 lbs (2141 kg)
Bearing Material Stainless
View Details
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-1-1/8 - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 1.12 inch (28.57 mm)
Follower Width 0.6250 inch (15.87 mm)
View Details
Stud Type Industrial Cam Followers, BCR SERIES Stud Type : Screwdriver Slot - BCR-2-C - Accurate Bushing Company, Inc.
Specs
Type Stud
Features Screw Driver Slot
Lubrication Fitting 3/16
View Details