Accurate Bushing Company, Inc. Industrial Cam Followers, HR Series Heavy Stud Type : Screwdriver Slot HR-7/8

Description
The Screwdriver Slot Heavy Stud Series have a larger diameter stud and are recommended for applications with high running loads and/or heavy shocks where deflection should be held to a minimum. Rollers and outer races are identical to the standard CR Series. Manufactured from High-Alloy Bearing Quality Steel.
Request a Quote
Description
The Screwdriver Slot Heavy Stud Series have a larger diameter stud and are recommended for applications with high running loads and/or heavy shocks where deflection should be held to a minimum. Rollers and outer races are identical to the standard CR Series. Manufactured from High-Alloy Bearing Quality Steel.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Industrial Cam Followers, HR Series Heavy Stud Type : Screwdriver Slot - HR-7/8 - Accurate Bushing Company, Inc.
Garwood, NJ, United States
Industrial Cam Followers, HR Series Heavy Stud Type : Screwdriver Slot
HR-7/8
Industrial Cam Followers, HR Series Heavy Stud Type : Screwdriver Slot HR-7/8
The Screwdriver Slot Heavy Stud Series have a larger diameter stud and are recommended for applications with high running loads and/or heavy shocks where deflection should be held to a minimum. Rollers and outer races are identical to the standard CR Series. Manufactured from High-Alloy Bearing Quality Steel.

The Screwdriver Slot Heavy Stud Series have a larger diameter stud and are recommended for applications with high running loads and/or heavy shocks where deflection should be held to a minimum. Rollers and outer races are identical to the standard CR Series. Manufactured from High-Alloy Bearing Quality Steel.

Supplier's Site

Technical Specifications

  Accurate Bushing Company, Inc.
Product Category Cam Followers
Product Number HR-7/8
Product Name Industrial Cam Followers, HR Series Heavy Stud Type : Screwdriver Slot
Type Stud
Load Rating 2140 lbs (971 kg)
Bearing Material Steel
Features Screw Driver Slot
Lubrication Fitting 3/16
Unlock Full Specs
to access all available technical data

Similar Products

Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-1-1/2 - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 1.5 inch (38.1 mm)
Follower Width 0.8750 inch (22.22 mm)
View Details
Stud Type Industrial Cam Followers, BCR SERIES Stud Type : Screwdriver Slot - BCR-2-1/4-X - Accurate Bushing Company, Inc.
Specs
Type Stud
Features Screw Driver Slot
Lubrication Fitting 3/16
View Details
Stud Type Industrial Cam Followers, BCR SERIES Stud Type : Screwdriver Slot - BCR-7/8-E - Accurate Bushing Company, Inc.
Specs
Type Stud
Features Screw Driver Slot
Lubrication Fitting 3/16
View Details
Stud Type Industrial Cam Followers, CR SERIES Stud type : Screwdriver - CR-1-3/4-X - Accurate Bushing Company, Inc.
Specs
Type Stud
Load Rating 7870 lbs (3569 kg)
Bearing Material Steel
View Details