Accurate Bushing Company, Inc. Industrial Cam Followers, HR Series Heavy Stud Type: Hex Head HR-3-1/4-XB

Description
The Hex Head Heavy Stud Series have a larger diameter stud and are recommended for applications with high running loads and/or heavy shocks where deflection should be held to a minimum. Rollers and outer races are identical to the standard CR Series. Manufactured from High-Alloy Bearing Quality Steel.
Request a Quote
Description
The Hex Head Heavy Stud Series have a larger diameter stud and are recommended for applications with high running loads and/or heavy shocks where deflection should be held to a minimum. Rollers and outer races are identical to the standard CR Series. Manufactured from High-Alloy Bearing Quality Steel.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Industrial Cam Followers, HR Series Heavy Stud Type: Hex Head - HR-3-1/4-XB - Accurate Bushing Company, Inc.
Garwood, NJ, United States
Industrial Cam Followers, HR Series Heavy Stud Type: Hex Head
HR-3-1/4-XB
Industrial Cam Followers, HR Series Heavy Stud Type: Hex Head HR-3-1/4-XB
The Hex Head Heavy Stud Series have a larger diameter stud and are recommended for applications with high running loads and/or heavy shocks where deflection should be held to a minimum. Rollers and outer races are identical to the standard CR Series. Manufactured from High-Alloy Bearing Quality Steel.

The Hex Head Heavy Stud Series have a larger diameter stud and are recommended for applications with high running loads and/or heavy shocks where deflection should be held to a minimum. Rollers and outer races are identical to the standard CR Series. Manufactured from High-Alloy Bearing Quality Steel.

Supplier's Site

Technical Specifications

  Accurate Bushing Company, Inc.
Product Category Cam Followers
Product Number HR-3-1/4-XB
Product Name Industrial Cam Followers, HR Series Heavy Stud Type: Hex Head
Type Stud
Load Rating 20200 lbs (9161 kg)
Bearing Material Steel
Features Hex Socket
Lubrication Fitting 1/4
Unlock Full Specs
to access all available technical data

Similar Products

Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-7/8-XC - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 0.8750 inch (22.22 mm)
Follower Width 0.5000 inch (12.7 mm)
View Details
Stud Type Industrial Cam Followers, BCR-XB SERIES Stud Type: Hex Head - BCR-2-BC - Accurate Bushing Company, Inc.
Specs
Type Stud
Features Hex Socket
Lubrication Fitting 3/16
View Details
Stud Type Industrial Cam Followers, CR-BC/CR-XBC SERIES Stud type: Crowned with Hex Head - CR-1-3/4-XBC - Accurate Bushing Company, Inc.
Specs
Type Stud
Bearing Surface Crowned
Load Rating 7870 lbs (3569 kg)
View Details
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-1-XC - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 1 inch (25.4 mm)
Follower Width 0.6250 inch (15.87 mm)
View Details