Accurate Bushing Company, Inc. Industrial Cam Followers, HR-BC/HR-XBC Series Heavy Stud Type: Crowned with Hex Head HR-2-1/4-BC

Description
Crowned Bearings recommended where the track or cam may impact excessive thrust loading on the bearing due to misalignment.
Request a Quote
Description
Crowned Bearings recommended where the track or cam may impact excessive thrust loading on the bearing due to misalignment.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Industrial Cam Followers, HR-BC/HR-XBC Series Heavy Stud Type: Crowned with Hex Head - HR-2-1/4-BC - Accurate Bushing Company, Inc.
Garwood, NJ, United States
Industrial Cam Followers, HR-BC/HR-XBC Series Heavy Stud Type: Crowned with Hex Head
HR-2-1/4-BC
Industrial Cam Followers, HR-BC/HR-XBC Series Heavy Stud Type: Crowned with Hex Head HR-2-1/4-BC
Crowned Bearings recommended where the track or cam may impact excessive thrust loading on the bearing due to misalignment.

Crowned Bearings recommended where the track or cam may impact excessive thrust loading on the bearing due to misalignment.

Supplier's Site

Technical Specifications

  Accurate Bushing Company, Inc.
Product Category Cam Followers
Product Number HR-2-1/4-BC
Product Name Industrial Cam Followers, HR-BC/HR-XBC Series Heavy Stud Type: Crowned with Hex Head
Type Stud
Bearing Surface Crowned
Load Rating 10050 lbs (4558 kg)
Features Hex Socket
Lubrication Fitting 3/16
Unlock Full Specs
to access all available technical data

Similar Products

Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-3/4 - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 0.7500 inch (19.05 mm)
Follower Width 0.5000 inch (12.7 mm)
View Details
Stainless Steel Cam Followers & Yoke Rollers, BYR-X-SS - BYR-3-X-SS - Accurate Bushing Company, Inc.
Specs
Type Yoke
Bearing Material Stainless
Outside Diameter 3 inch (76.2 mm)
View Details
Stud Type Industrial Cam Followers, CR-B/CR-XB SERIES Stud type: Hex Head - CR-1-1/8-XB - Accurate Bushing Company, Inc.
Specs
Type Stud
Load Rating 3030 lbs (1374 kg)
Bearing Material Steel
View Details
Stud Type Industrial Cam Followers, BCR SERIES Stud Type : Screwdriver Slot - BCR-7/8-XE - Accurate Bushing Company, Inc.
Specs
Type Stud
Features Screw Driver Slot
Lubrication Fitting 3/16
View Details