Metric Stud Type Full Complement with Screw-Driver Slot (unsealed: MCRV Series and sealed: MCRV-S Series ) For Eccentric Collar or Straight Cylindrical Outside Roller Diameter, please contact manufacture)
| Accurate Bushing Company, Inc. | |
|---|---|
| Product Category | Cam Followers |
| Product Number | MCRV-26-S |
| Product Name | Metric Stud Type Industrial cam followers, MCRV/MCRV-S Series Full Complement: Screw-Driver Slot |
| Type | Stud |
| Load Rating | 1933 lbs (877 kg) |
| Speed Limit | 6000 rpm |
| Features | Sealed; Screw Driver Slot; Eccentric Stud |
| Outside Diameter | 1.02 inch (26 mm) |