Accurate Bushing Company, Inc. Metric Stud Type Industrial cam followers, MCR-B/MCR-SB Series Caged: Hex-Drive MCR-47-B

Description
Metric Stud Type Caged with Hex-Drive (unsealed: MCR-B series and sealed: MCR-SB series) For Eccentric Collar or Straight Cylindrical Outside Roller Diameter, please contact manufacture)
Request a Quote
Description
Metric Stud Type Caged with Hex-Drive (unsealed: MCR-B series and sealed: MCR-SB series) For Eccentric Collar or Straight Cylindrical Outside Roller Diameter, please contact manufacture)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metric Stud Type Industrial cam followers, MCR-B/MCR-SB Series Caged: Hex-Drive - MCR-47-B - Accurate Bushing Company, Inc.
Garwood, NJ, United States
Metric Stud Type Industrial cam followers, MCR-B/MCR-SB Series Caged: Hex-Drive
MCR-47-B
Metric Stud Type Industrial cam followers, MCR-B/MCR-SB Series Caged: Hex-Drive MCR-47-B
Metric Stud Type Caged with Hex-Drive (unsealed: MCR-B series and sealed: MCR-SB series) For Eccentric Collar or Straight Cylindrical Outside Roller Diameter, please contact manufacture)

Metric Stud Type Caged with Hex-Drive (unsealed: MCR-B series and sealed: MCR-SB series) For Eccentric Collar or Straight Cylindrical Outside Roller Diameter, please contact manufacture)

Supplier's Site

Technical Specifications

  Accurate Bushing Company, Inc.
Product Category Cam Followers
Product Number MCR-47-B
Product Name Metric Stud Type Industrial cam followers, MCR-B/MCR-SB Series Caged: Hex-Drive
Type Stud
Load Rating 4384 lbs (1988 kg)
Speed Limit 4900 rpm
Features Sealed; Hex Socket; Eccentric Stud
Outside Diameter 1.85 inch (47 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-1-3/8-XC - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 1.38 inch (34.92 mm)
Follower Width 0.7500 inch (19.05 mm)
View Details
Stud Type Industrial Cam Followers, BCR SERIES Stud Type : Screwdriver Slot - BCR-7/8-XE - Accurate Bushing Company, Inc.
Specs
Type Stud
Features Screw Driver Slot
Lubrication Fitting 3/16
View Details
Stud Type Industrial Cam Followers, CR-C/CR-XC SERIES Stud type: Crowned with Screwdriver Slot - CR-11/16-C - Accurate Bushing Company, Inc.
Specs
Type Stud
Bearing Surface Crowned
Load Rating 1320 lbs (599 kg)
View Details
Stainless Steel Cam Followers & Yoke Rollers, BYR-XC-SS - BYR-2-1/2-XC-SS - Accurate Bushing Company, Inc.
Specs
Type Yoke
Bearing Surface Crowned
Bearing Material Stainless
View Details