Accurate Bushing Company, Inc. Metric Stud Type Industrial cam followers, MCR-B/MCR-SB Series Caged: Hex-Drive MCR-16-SB

Description
Metric Stud Type Caged with Hex-Drive (unsealed: MCR-B series and sealed: MCR-SB series) For Eccentric Collar or Straight Cylindrical Outside Roller Diameter, please contact manufacture)
Request a Quote
Description
Metric Stud Type Caged with Hex-Drive (unsealed: MCR-B series and sealed: MCR-SB series) For Eccentric Collar or Straight Cylindrical Outside Roller Diameter, please contact manufacture)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metric Stud Type Industrial cam followers, MCR-B/MCR-SB Series Caged: Hex-Drive - MCR-16-SB - Accurate Bushing Company, Inc.
Garwood, NJ, United States
Metric Stud Type Industrial cam followers, MCR-B/MCR-SB Series Caged: Hex-Drive
MCR-16-SB
Metric Stud Type Industrial cam followers, MCR-B/MCR-SB Series Caged: Hex-Drive MCR-16-SB
Metric Stud Type Caged with Hex-Drive (unsealed: MCR-B series and sealed: MCR-SB series) For Eccentric Collar or Straight Cylindrical Outside Roller Diameter, please contact manufacture)

Metric Stud Type Caged with Hex-Drive (unsealed: MCR-B series and sealed: MCR-SB series) For Eccentric Collar or Straight Cylindrical Outside Roller Diameter, please contact manufacture)

Supplier's Site

Technical Specifications

  Accurate Bushing Company, Inc.
Product Category Cam Followers
Product Number MCR-16-SB
Product Name Metric Stud Type Industrial cam followers, MCR-B/MCR-SB Series Caged: Hex-Drive
Type Stud
Load Rating 854 lbs (387 kg)
Speed Limit 16000 rpm
Features Sealed; Relubricatable; Hex Socket; Eccentric Stud
Outside Diameter 0.6299 inch (16 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stud Type Industrial Cam Followers, CR SERIES Stud type : Screwdriver - CR-1/2 - Accurate Bushing Company, Inc.
Specs
Type Stud
Load Rating 970 lbs (440 kg)
Bearing Material Steel
View Details
Stud Type Industrial Cam Followers, BCR-XB SERIES Stud Type: Hex Head - BCR-7/8-XBE - Accurate Bushing Company, Inc.
Specs
Type Stud
Features Hex Socket
Lubrication Fitting 3/16
View Details
Stainless Steel Cam Followers & Yoke Rollers, CR-XBC-SS Series Stud Type Stainless, CR-1/2-XBC-SS - CR-1/2-XBC-SS - Accurate Bushing Company, Inc.
Specs
Type Stud; Yoke
Bearing Surface Crowned
Load Rating 582 lbs (264 kg)
View Details
Stud Type Industrial Cam Followers, CR-B/CR-XB SERIES Stud type: Hex Head - CR-1-3/8-B - Accurate Bushing Company, Inc.
Specs
Type Stud
Load Rating 4470 lbs (2027 kg)
Bearing Material Steel
View Details