Accurate Bushing Company, Inc. Stainless Steel Cam Followers & Yoke Rollers HR-2-1/4-XB-SS

Description
Manufactured from 440 Stainless Steel. Intended for applications in harsh environments that require increased corrosion resistance. Excellent choice for outdoor use or for applications such as food production facilities that require frequent wash-down and cleaning. Food grade grease is available. Heavy Stud Series have a larger diameter stud and are recommended for applications with high running loads and/or heavy shocks where deflection should be held to a minimum.
Request a Quote
Description
Manufactured from 440 Stainless Steel. Intended for applications in harsh environments that require increased corrosion resistance. Excellent choice for outdoor use or for applications such as food production facilities that require frequent wash-down and cleaning. Food grade grease is available. Heavy Stud Series have a larger diameter stud and are recommended for applications with high running loads and/or heavy shocks where deflection should be held to a minimum.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Cam Followers & Yoke Rollers - HR-2-1/4-XB-SS - Accurate Bushing Company, Inc.
Garwood, NJ, United States
Stainless Steel Cam Followers & Yoke Rollers
HR-2-1/4-XB-SS
Stainless Steel Cam Followers & Yoke Rollers HR-2-1/4-XB-SS
Manufactured from 440 Stainless Steel. Intended for applications in harsh environments that require increased corrosion resistance. Excellent choice for outdoor use or for applications such as food production facilities that require frequent wash-down and cleaning. Food grade grease is available. Heavy Stud Series have a larger diameter stud and are recommended for applications with high running loads and/or heavy shocks where deflection should be held to a minimum.

Manufactured from 440 Stainless Steel. Intended for applications in harsh environments that require increased corrosion resistance. Excellent choice for outdoor use or for applications such as food production facilities that require frequent wash-down and cleaning. Food grade grease is available. Heavy Stud Series have a larger diameter stud and are recommended for applications with high running loads and/or heavy shocks where deflection should be held to a minimum.

Supplier's Site

Technical Specifications

  Accurate Bushing Company, Inc.
Product Category Cam Followers
Product Number HR-2-1/4-XB-SS
Product Name Stainless Steel Cam Followers & Yoke Rollers
Type Stud; Yoke
Load Rating 6030 lbs (2735 kg)
Bearing Material Stainless
Features Hex Socket
Lubrication Fitting 3/16
Unlock Full Specs
to access all available technical data

Similar Products

Stud Type Industrial Cam Followers, BCR SERIES Stud Type : Screwdriver Slot - BCR-2-1/2-XE - Accurate Bushing Company, Inc.
Specs
Type Stud
Features Screw Driver Slot
Lubrication Fitting 3/16
View Details
Stud Type Industrial Cam Followers, CR-BC/CR-XBC SERIES Stud type: Crowned with Hex Head - CR-1-1/8-BC - Accurate Bushing Company, Inc.
Specs
Type Stud
Bearing Surface Crowned
Load Rating 3030 lbs (1374 kg)
View Details
Stud Type Industrial Cam Followers, BCR-XB SERIES Stud Type: Hex Head - BCR-1-7/8-B - Accurate Bushing Company, Inc.
Specs
Type Stud
Features Hex Socket
Lubrication Fitting 3/16
View Details
Stud Type Industrial Cam Followers, BCR-XB SERIES Stud Type: Hex Head - BCR-1-7/8-XB - Accurate Bushing Company, Inc.
Specs
Type Stud
Features Hex Socket
Lubrication Fitting 3/16
View Details