Accurate Bushing Company, Inc. Metric Stud Type Industrial cam followers, MCRV/MCRV-S Series Full Complement: Screw-Driver Slot MCRV-85

Description
Metric Stud Type Full Complement with Screw-Driver Slot (unsealed: MCRV Series and sealed: MCRV-S Series ) For Eccentric Collar or Straight Cylindrical Outside Roller Diameter, please contact manufacture)
Request a Quote
Description
Metric Stud Type Full Complement with Screw-Driver Slot (unsealed: MCRV Series and sealed: MCRV-S Series ) For Eccentric Collar or Straight Cylindrical Outside Roller Diameter, please contact manufacture)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metric Stud Type Industrial cam followers, MCRV/MCRV-S Series Full Complement: Screw-Driver Slot - MCRV-85 - Accurate Bushing Company, Inc.
Garwood, NJ, United States
Metric Stud Type Industrial cam followers, MCRV/MCRV-S Series Full Complement: Screw-Driver Slot
MCRV-85
Metric Stud Type Industrial cam followers, MCRV/MCRV-S Series Full Complement: Screw-Driver Slot MCRV-85
Metric Stud Type Full Complement with Screw-Driver Slot (unsealed: MCRV Series and sealed: MCRV-S Series ) For Eccentric Collar or Straight Cylindrical Outside Roller Diameter, please contact manufacture)

Metric Stud Type Full Complement with Screw-Driver Slot (unsealed: MCRV Series and sealed: MCRV-S Series ) For Eccentric Collar or Straight Cylindrical Outside Roller Diameter, please contact manufacture)

Supplier's Site

Technical Specifications

  Accurate Bushing Company, Inc.
Product Category Cam Followers
Product Number MCRV-85
Product Name Metric Stud Type Industrial cam followers, MCRV/MCRV-S Series Full Complement: Screw-Driver Slot
Type Stud
Load Rating 13488 lbs (6117 kg)
Speed Limit 1700 rpm
Features Sealed; Screw Driver Slot; Eccentric Stud
Outside Diameter 3.35 inch (85 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stud Type Industrial Cam Followers, CR-BC/CR-XBC SERIES Stud type: Crowned with Hex Head - CR-1-5/8-XBC - Accurate Bushing Company, Inc.
Specs
Type Stud
Bearing Surface Crowned
Load Rating 5560 lbs (2522 kg)
View Details
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-1-1/2-XC - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 1.5 inch (38.1 mm)
Follower Width 0.8750 inch (22.22 mm)
View Details
Stainless Steel Cam Followers & Yoke Rollers, CR-XB-SS Series Stud Type Stainless, CR-2-1/4-XB-SS - CR-2-1/4-XB-SS - Accurate Bushing Company, Inc.
Specs
Type Stud; Yoke
Load Rating 6222 lbs (2822 kg)
Bearing Material Stainless
View Details
Stud Type Industrial Cam Followers, BCR SERIES Stud Type : Screwdriver Slot - BCR-1-C - Accurate Bushing Company, Inc.
Specs
Type Stud
Features Screw Driver Slot
Lubrication Fitting 3/16
View Details