Bluetools Datasheets for Torque Wrenches
Torque wrenches are hand or power tools that are used to apply a specific amount of torque to a fastener.
Torque Wrenches: Learn more
| Product Name | Notes |
|---|---|
| 6002LDINThe CLASSIC Series Dual Scale Dial Type Torque Wrench 6002LDIN provides readings in English and Newton Meters. The 6002LDIN dial torque wrench offers a body design that provides durability and... | |
| Spec Your Own Interchangeable Head Torque Wrench Fill out the form below, and we will contact you with a solution for your requirements. Select the desired brand: CDI Sturtevant Richmont... | |
| Sturtevant Richmont Dial Torque Wrench, 850701: Torque Capacity: 0 - 150 in.lbs. 2 in.lb. increments 3/8" square drive Length: 10-1/4" Weight: 1 lb. 3 oz. The Sturtevant Richmont (S/R) MD... | |
| Sturtevant Richmont Dial Torque Wrench, 850702: Torque Capacity: 0 - 300 in.lb. 5 in.lb. increments 3/8" square drive Length: 10-1/4" Weight: 1 lb. 3 oz. The Sturtevant Richmont (S/R) MD... | |
| Sturtevant Richmont Dial Torque Wrench, 850703: Torque Capacity: 0 - 600 in.lb. 10 in.lb. increments 3/8" square drive Length: 12-1/4" Weight: 1 lb. 6 oz. The Sturtevant Richmont (S/R) MD... | |
| Sturtevant Richmont Dial Torque Wrench, 850706: Torque Range: 0 - 600 ft.lbs. 10 ft.lb. increments 3/4" square drive Length: 46-1/2" Weight: 7 lb. 8 oz. The Sturtevant Richmont (S/R) MD... | |
| Sturtevant Richmont Dial Torque Wrench, 850722: Torque Range: 0 - 1000 ft.lbs. 20 ft.lb. increments 1" square drive Length: 71-1/2" Weight: 17 lbs. The Sturtevant Richmont (S/R) MD Series features... | |
| Sturtevant Richmont Single Scale Dial Torque Wrench, 850704: Torque Capacity: 0 - 150 ft.lbs. 2 ft.lb. increments 1/2" square drive Length: 20-13/16" Weight: 2 lb. 12 oz. The Sturtevant Richmont... | |
| Sturtevant Richmont Single Scale Dial Torque Wrench, 850705: Torque Capacity: 0 - 250 ft.lbs. 5 ft.lb. increments 1/2" square drive Length: 20-13/16" Weight: 2 lb. 12 oz. The Sturtevant Richmont... | |
| The CLASSIC Series Dual Scale Dial Type Torque Wrench 3002LDIN provides readings in English and Newton Meters. The 3002LDIN dial torque wrench offers a body design that provides durability and... | |
| The CLASSIC Series Dual Scale Dial Type Torque Wrench 301LDIN provides readings in English and Newton Meters. The 301LDIN dial torque wrench offers a body design that provides durability and... | |
| The CLASSIC Series Dual Scale Dial Type Torque Wrench 751LDIN provides readings in English and Newton Meters. The 751LDIN dial torque wrench offers a body design that provides durability and... | |
| The CLASSIC Series Dual Scale Dial Type Torque Wrench 1502LDIN provides readings in English and Newton Meters. The 1502LDIN dial torque wrench offers a body design that provides durability and... | |
| The CLASSIC Series Dual Scale Dial Type Torque Wrench, 2503LDFN, has dials in English and Newton Meters. The dual scale torque wrench features a comfortable rubber grip that is impervious... | |
| The CLASSIC Series Dual Scale Dial Type Torque Wrench, 502LDFN, has dials in English and Newton Meters. The dual scale torque wrench features a comfortable rubber grip that is impervious... | |
| The CLASSIC Series Single Scale Dial Type Torque Wrench 752LDINSS provides readings in English only. The 752LDINSS dial torque wrench offers a body design that provides durability and performance. The... | |
| The CLASSIC Series Single Scale Dial Type Torque Wrench, 10005LDFNSS, has dials in English only. The single scale torque wrench features a comfortable rubber grip that is impervious to oils... | |
| The CLASSIC Series Single Scale Dial Type Torque Wrench, 1003LDFNSS, has dials in English only. The single scale torque wrench features a comfortable rubber grip that is impervious to oils... | |
| The CLASSIC Series Single Scale Dial Type Torque Wrench, 1753LDFNSS, has dials in English only. The single scale torque wrench features a comfortable rubber grip that is impervious to oils... | |
| The CLASSIC Series Single Scale Dial Type Torque Wrench, 3504LDFNSS, has dials in English only. The single scale torque wrench features a comfortable rubber grip that is impervious to oils... | |
| The CLASSIC Series Single Scale Dial Type Torque Wrench, 6004LDFNSS, has a dial in English only. The single scale torque wrench features a comfortable rubber grip that is impervious to... | |
| The Computorq II, 10005CF-II is CDI's state-of-the-art Digital Programmable Torque Wrench. The Computorq II Series of Electronic Torque Wrenches have many applications, including precision torquing of critical fasteners, tracking... | |
| The Computorq II, 2502CI-II, is CDI's state-of-the-art Digital Programmable Torque Wrench. The Computorq II Series of Electronic Torque Wrenches have many applications, including precision torquing of critical fasteners, tracking... | |
| The Computorq II, 2503CF-II is CDI's state-of-the-art Digital Programmable Torque Wrench. The Computorq II Series of Electronic Torque Wrenches have many applications, including precision torquing of critical fasteners, tracking... | |
| The Computorq II, 501CI-II, is CDI's state-of-the-art Digital Programmable Torque Wrench. The Computorq II Series of Electronic Torque Wrenches have many applications, including precision torquing of critical fasteners, tracking... | |
| The Computorq II, 502CF-II is CDI's state-of-the-art Digital Programmable Torque Wrench. The Computorq II Series of Electronic Torque Wrenches have many applications, including precision torquing of critical fasteners, tracking... | |
| The Computorq II, 6004CF-II is CDI's state-of-the-art Digital Programmable Torque Wrench. The Computorq II Series of Electronic Torque Wrenches have many applications, including precision torquing of critical fasteners, tracking... | |
| The Computorq3 Electronic Torque Wrench, 1002CF3, manufactured by CDI, is a simple-to-use 3/8" drive digital readout wrench that displays real-time torque values in any of the following four... | |
| The Computorq3 Electronic Torque Wrench, 2503CF3, manufactured by CDI, is a simple-to-use 1/2" drive digital readout wrench that displays real-time torque values in any of the following four... | |
| The Computorq3 Electronic Torque Wrench, 2401CI3, manufactured by CDI, is a simple-to-use 1/4" drive digital readout wrench that displays real-time torque values in any of the following... | |
| The High Accuracy Computorq3 Electronic Torque Wrench, 2503CF3HA, manufactured by CDI, is a simple-to-use 1/2" drive digital readout wrench that displays highly accurate - within 1% - real-time... | |
| The High Accuracy Computorq3 Electronic Torque Wrench, 1002CF3HA, manufactured by CDI, is a simple-to-use 3/8" drive digital readout wrench that displays highly accurate - within 1% -... | |
| The Sturtevant Richmont LTCR Series PreSet Torque Wrench 810055 is designed for use on production lines and other applications where a specific torque is required for repetitive operations. Adjustments to... | |
| The Sturtevant Richmont LTCR Series PreSet Torque Wrench 810056 is designed for use on production lines and other applications where a specific torque is required for repetitive operations. Adjustments to... | |
| The Sturtevant Richmont LTCR Series PreSet Torque Wrench 810138 is designed for use on production lines and other applications where a specific torque is required for repetitive operations. Adjustments to... | |
| The Sturtevant Richmont LTCR Series PreSet Torque Wrench 810151 is designed for use on production lines and other applications where a specific torque is required for repetitive operations. Adjustments to... | |
| The Sturtevant Richmont LTCR Series PreSet Torque Wrench 810400 is designed for use on production lines and other applications where a specific torque is required for repetitive operations. Adjustments to... | |
| The Sturtevant Richmont LTCR Series PreSet Torque Wrench 810401 is designed for use on production lines and other applications where a specific torque is required for repetitive operations. Adjustments to... | |
| The Sturtevant Richmont LTCR Series PreSet Torque Wrench 810402 is designed for use on production lines and other applications where a specific torque is required for repetitive operations. Adjustments to... | |
| The Sturtevant Richmont LTCR Series PreSet Torque Wrench 810589 is designed for use on production lines and other applications where a specific torque is required for repetitive operations. Adjustments to... | |
| The Sturtevant Richmont LTCR Series PreSet Torque Wrench , 810060, is designed for use on production lines and other applications where a specific torque is required for repetitive operations. Adjustments... | |
| The CDI metal-grip handle, dual-scale series, MRMH,, offers the user a durable torque wrench for professional use. The handles of these micro-adjustable clicker-type torque wrenches are designed for long-life industrial... | |
| The CDI metal-handle, dual-scale series, MRMH and MFRMH, offer the user a rugged, industrial strength torque wrench able to withstand the rigors of professional use. The handles of these micro-adjustable... | |
| The KTI-72100 ratchet-style torque wrench "clicks" when the torque is achieved. The clicker torque wrenches come with a blow-molded case. 3/8" Drive 20 - 200 in.lb. Length: 11" Weight 1.7... | |
| The KTI-72101 ratchet-style torque wrench "clicks" when the torque is achieved. The clicker torque wrenches come with a blow-molded case. 1/2" Drive 10 - 150 ft.lb. Length: 18" Weight 4.2... | |
| The KTI-72102 ratchet-style torque wrench "clicks" when the torque is achieved. The clicker torque wrenches come with a blow-molded case. 1/2" Drive 25 - 250 ft.lb. Length: 25" Weight 6.4... | |
| The KTI-72175 ratchet-style torque wrench "clicks" when the torque is achieved. The clicker torque wrenches come with a blow-molded case. 3/4" Drive 100 - 600 ft.lb. Length: 42" Weight 16.2... |