Bluetools 539-1503MFRMH

Description
The CDI metal-handle, dual-scale series, MRMH and MFRMH, offer the user a rugged, industrial strength torque wrench able to withstand the rigors of professional use. The handles of these micro-adjustable clicker-type torque wrenches are lightly knurled for a tough, non-slip grip. There are 21 models of metal handle micrometer adjustable torque wrenches available. In addition, CDI manufactures an ergonomically designed, comfort-grip series, MRPH and MFRPH, with a smooth polymer grip. Call for details and pricing. (Item in photo may not be this exact model.) Dual scale, calibrated dual direction Lightly knurled metal handle for tough, non-slip grip Positive lock for setting, with spring loaded pull down locking ring Laser marked, micrometer type setting is easy to set Torque Range: 20 -150 ft.lbs., in 1 ft.lb. increments 1/2" square drive Accuracy is +/- 4% in clockwise direction, from 20 – 100% of full scale Meets or exceeds ASME B107.14M-1994, ISO 6789 Standards Individually serialized with matching Certification of Calibration traceable to N.I.S.T. 19” long, 3.15 lbs., Made in USA
Description
The CDI metal-handle, dual-scale series, MRMH and MFRMH, offer the user a rugged, industrial strength torque wrench able to withstand the rigors of professional use. The handles of these micro-adjustable clicker-type torque wrenches are lightly knurled for a tough, non-slip grip. There are 21 models of metal handle micrometer adjustable torque wrenches available. In addition, CDI manufactures an ergonomically designed, comfort-grip series, MRPH and MFRPH, with a smooth polymer grip. Call for details and pricing. (Item in photo may not be this exact model.) Dual scale, calibrated dual direction Lightly knurled metal handle for tough, non-slip grip Positive lock for setting, with spring loaded pull down locking ring Laser marked, micrometer type setting is easy to set Torque Range: 20 -150 ft.lbs., in 1 ft.lb. increments 1/2" square drive Accuracy is +/- 4% in clockwise direction, from 20 – 100% of full scale Meets or exceeds ASME B107.14M-1994, ISO 6789 Standards Individually serialized with matching Certification of Calibration traceable to N.I.S.T. 19” long, 3.15 lbs., Made in USA

Suppliers

Company
Product
Description
Supplier Links
539-1503MFRMH -  - Bluetools
Greensboro, NC, USA
539-1503MFRMH
539-1503MFRMH
The CDI metal-handle, dual-scale series, MRMH and MFRMH, offer the user a rugged, industrial strength torque wrench able to withstand the rigors of professional use. The handles of these micro-adjustable clicker-type torque wrenches are lightly knurled for a tough, non-slip grip. There are 21 models of metal handle micrometer adjustable torque wrenches available. In addition, CDI manufactures an ergonomically designed, comfort-grip series, MRPH and MFRPH, with a smooth polymer grip. Call for details and pricing. (Item in photo may not be this exact model.) Dual scale, calibrated dual direction Lightly knurled metal handle for tough, non-slip grip Positive lock for setting, with spring loaded pull down locking ring Laser marked, micrometer type setting is easy to set Torque Range: 20 -150 ft.lbs., in 1 ft.lb. increments 1/2" square drive Accuracy is +/- 4% in clockwise direction, from 20 – 100% of full scale Meets or exceeds ASME B107.14M-1994, ISO 6789 Standards Individually serialized with matching Certification of Calibration traceable to N.I.S.T. 19” long, 3.15 lbs., Made in USA

The CDI metal-handle, dual-scale series, MRMH and MFRMH, offer the user a rugged, industrial strength torque wrench able to withstand the rigors of professional use. The handles of these micro-adjustable clicker-type torque wrenches are lightly knurled for a tough, non-slip grip. There are 21 models of metal handle micrometer adjustable torque wrenches available. In addition, CDI manufactures an ergonomically designed, comfort-grip series, MRPH and MFRPH, with a smooth polymer grip. Call for details and pricing. (Item in photo may not be this exact model.)

  • Dual scale, calibrated dual direction
  • Lightly knurled metal handle for tough, non-slip grip
  • Positive lock for setting, with spring loaded pull down locking ring
  • Laser marked, micrometer type setting is easy to set
  • Torque Range: 20 -150 ft.lbs., in 1 ft.lb. increments
  • 1/2" square drive
  • Accuracy is +/- 4% in clockwise direction, from 20 – 100% of full scale
  • Meets or exceeds ASME B107.14M-1994, ISO 6789 Standards
  • Individually serialized with matching Certification of Calibration traceable to N.I.S.T.
  • 19” long, 3.15 lbs., Made in USA
Supplier's Site

Technical Specifications

  Bluetools
Product Category Wrenches
Product Name 539-1503MFRMH
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Double Square Distribution Linemans Wrench - 50901-94818 - Lowell Corporation
Specs
Type Single End
Drive Size 1.12 to 1.25 inch (28.57 to 31.75 mm)
Wrench Length 11 inch (279 mm)
View Details
HEXAGONAL WRENCH, FOR #4 & 5 CAP SCREW & #10 SET SCREW. - A 4T15-094 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0938 inch (2.38 mm)
View Details