Bluetools Datasheets for Nut Runners and Nut Drivers
Nut runners and nut drivers are tools used for tightening nuts. By definition, nut drivers are purely mechanical hand tools, while nut runners are pneumatic, electric, or hydraulic power tools.
Nut Runners and Nut Drivers: Learn more
| Product Name | Notes |
|---|---|
| CLEARANCE - Discontinued Model - Great Savings!! The Master Power PrecisionMaster Nutrunner, MP2638, is a Ninety-degree pneumatic nutsetter, which is indispensible when space is limited or where access is... | |
| The Cleco 14 Series pneumatic nutrunners are smaller, lighter, and faster tools, which are designed for M3.5 - M6 fasteners. These powerful right angle pneumatic nutsetters cover a wide torque... | |
| The Cleco 24 Series pneumatic nutrunners are smaller, lighter, and faster tools, which are designed for M4-M6 fasteners. These powerful right angle pneumatic nutsetters cover a wide torque range from... | |
| The Cleco 34 Series Crowfoot pneumatic nutrunners are designed for 8 mm sockets. These powerful Crowfoot pneumatic nutsetters cover a torque range from 14-30 Nm. The 34 Series Crowfoot Nutrunners... | |
| The Cleco 34 Series flush socket pneumatic nutrunners are right angle tools which are designed for 10mm - 18mm sockets. These powerful right angle pneumatic nutsetters cover a wide torque... | |
| The Cleco 34 Series pneumatic nutrunners are smaller, lighter, and faster tools, which are designed for M5 - M10 fasteners. These powerful right angle pneumatic nutsetters cover a wide torque... | |
| The Cleco 34 Series pneumatic nutrunners are smaller, lighter, and faster tools, which are designed for M5 - M36 fasteners. These powerful Double End pneumatic nutsetters cover a wide torque... | |
| The Cleco 34 Series pneumatic nutrunners are smaller, lighter, and faster tools, which are designed with a hold size of 5-10mm female hex and T30 Torx. These powerful right angle... | |
| The Cleco 45 Series pneumatic nutrunners are smaller, lighter, and faster tools, which are designed for M10 - M12 fasteners. These powerful right angle pneumatic nutsetters cover a wide torque... | |
| The Cleco 45 Series Reaction Bar Inline nutrunners are designed for M6-M10 fasteners. These powerful reaction bar pneumatic nutsetters cover a wide torque range from 14-62 Nm. The 45 Series... | |
| The Cleco 55 Series pneumatic nutrunners are smaller, lighter, and faster tools, which are designed for M10 - M14 fasteners. These powerful right angle pneumatic nutsetters cover a wide torque... | |
| The Cleco 55 Series Reaction Bar Inline nutrunners are designed for M8-M12 fasteners. These powerful reaction bar pneumatic nutsetters cover a wide torque range from 27-91 Nm. The 55 Series... | |
| The Cleco 64 Series Swingbar Pistol Grip nutrunners are designed for M8-M42 fasteners. These powerful Swingbar pneumatic nutsetters cover a wide torque range from 26-3850 Nm. The 64 Series Swingbar... | |
| The Cleco 75 Series pneumatic nutrunners are smaller, lighter, and faster tools, which are designed for M14-M16 fasteners. These powerful right angle pneumatic nutsetters cover a wide torque range from... |