Bluetools 539-501CI-II

Description
The Computorq II, 501CI-II, is CDI's state-of-the-art Digital Programmable Torque Wrench. The Computorq II Series of Electronic Torque Wrenches have many applications, including precision torquing of critical fasteners, tracking applied torque for quality control testing, as well as destructive component testing. The Computorq II is easy to program using the soft touch keypad. The operator simply programs a "target" torque, including upper and lower limits, and the electronic torque wrench signals with a beep when that torque setting is reached. If the user exceeds the target torque, an alarm tone sounds, and a red light flashes. Computorque II, 501CI-II features: Drive: 1/4" Torque Range: 5 - 50 in.lb., in 0.01 in.lb. increments Length: 13.5" Weight: 1.5 lb. Up to 4000 torque values can be stored in memory Downloading capability to a printer/computer datalogger via RS232 Selectable modes of operation are "Peak Hold" and "Track" Target torque values are easily programmed and viewed through the keyboard A 9V alkaline battery is standard for 60 hours of operation Accuracy: 1% of indicated value, CW & CCW, from 20% to 100% of full scale All calibration data is stored in the microprocessor Selectable baud rate for downloading to a printer/computer/dat alogger. Options: 300, 600, 1200, 2400, 4800, 9600, or 19,200
Description
The Computorq II, 501CI-II, is CDI's state-of-the-art Digital Programmable Torque Wrench. The Computorq II Series of Electronic Torque Wrenches have many applications, including precision torquing of critical fasteners, tracking applied torque for quality control testing, as well as destructive component testing. The Computorq II is easy to program using the soft touch keypad. The operator simply programs a "target" torque, including upper and lower limits, and the electronic torque wrench signals with a beep when that torque setting is reached. If the user exceeds the target torque, an alarm tone sounds, and a red light flashes. Computorque II, 501CI-II features: Drive: 1/4" Torque Range: 5 - 50 in.lb., in 0.01 in.lb. increments Length: 13.5" Weight: 1.5 lb. Up to 4000 torque values can be stored in memory Downloading capability to a printer/computer datalogger via RS232 Selectable modes of operation are "Peak Hold" and "Track" Target torque values are easily programmed and viewed through the keyboard A 9V alkaline battery is standard for 60 hours of operation Accuracy: 1% of indicated value, CW & CCW, from 20% to 100% of full scale All calibration data is stored in the microprocessor Selectable baud rate for downloading to a printer/computer/dat alogger. Options: 300, 600, 1200, 2400, 4800, 9600, or 19,200

Suppliers

Company
Product
Description
Supplier Links
539-501CI-II -  - Bluetools
Greensboro, NC, USA
539-501CI-II
539-501CI-II
The Computorq II, 501CI-II, is CDI's state-of-the-art Digital Programmable Torque Wrench. The Computorq II Series of Electronic Torque Wrenches have many applications, including precision torquing of critical fasteners, tracking applied torque for quality control testing, as well as destructive component testing. The Computorq II is easy to program using the soft touch keypad. The operator simply programs a "target" torque, including upper and lower limits, and the electronic torque wrench signals with a beep when that torque setting is reached. If the user exceeds the target torque, an alarm tone sounds, and a red light flashes. Computorque II, 501CI-II features: Drive: 1/4" Torque Range: 5 - 50 in.lb., in 0.01 in.lb. increments Length: 13.5" Weight: 1.5 lb. Up to 4000 torque values can be stored in memory Downloading capability to a printer/computer datalogger via RS232 Selectable modes of operation are "Peak Hold" and "Track" Target torque values are easily programmed and viewed through the keyboard A 9V alkaline battery is standard for 60 hours of operation Accuracy: 1% of indicated value, CW & CCW, from 20% to 100% of full scale All calibration data is stored in the microprocessor Selectable baud rate for downloading to a printer/computer/dat alogger. Options: 300, 600, 1200, 2400, 4800, 9600, or 19,200

The Computorq II, 501CI-II, is CDI's state-of-the-art Digital Programmable Torque Wrench. The Computorq II Series of Electronic Torque Wrenches have many applications, including precision torquing of critical fasteners, tracking applied torque for quality control testing, as well as destructive component testing. The Computorq II is easy to program using the soft touch keypad. The operator simply programs a "target" torque, including upper and lower limits, and the electronic torque wrench signals with a beep when that torque setting is reached. If the user exceeds the target torque, an alarm tone sounds, and a red light flashes. Computorque II, 501CI-II features:

  • Drive: 1/4"
  • Torque Range: 5 - 50 in.lb., in 0.01 in.lb. increments
  • Length: 13.5"
  • Weight: 1.5 lb.
  • Up to 4000 torque values can be stored in memory
  • Downloading capability to a printer/computer datalogger via RS232
  • Selectable modes of operation are "Peak Hold" and "Track"
  • Target torque values are easily programmed and viewed through the keyboard
  • A 9V alkaline battery is standard for 60 hours of operation
  • Accuracy: 1% of indicated value, CW & CCW, from 20% to 100% of full scale
  • All calibration data is stored in the microprocessor
  • Selectable baud rate for downloading to a printer/computer/datalogger. Options: 300, 600, 1200, 2400, 4800, 9600, or 19,200
Supplier's Site

Technical Specifications

  Bluetools
Product Category Wrenches
Product Name 539-501CI-II
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Socket Wrench - Model 52 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.62 inch (15.87 to 41.27 mm)
Wrench Length 15 inch (381 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M8 WRENCH - MD0911MQB040X07 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1575 inch (4 mm)
View Details