Bluetools 602-72175

Description
The KTI-72175 ratchet-style torque wrench "clicks" when the torque is achieved. The clicker torque wrenches come with a blow-molded case. 3/4" Drive 100 - 600 ft.lb. Length: 42" Weight 16.2 lb. Please call BlueTools.com at 1-336-282-2020 to order your K-Tool ratcheting style torque wrench today!
Description
The KTI-72175 ratchet-style torque wrench "clicks" when the torque is achieved. The clicker torque wrenches come with a blow-molded case. 3/4" Drive 100 - 600 ft.lb. Length: 42" Weight 16.2 lb. Please call BlueTools.com at 1-336-282-2020 to order your K-Tool ratcheting style torque wrench today!

Suppliers

Company
Product
Description
Supplier Links
602-72175 -  - Bluetools
Greensboro, NC, USA
602-72175
602-72175
The KTI-72175 ratchet-style torque wrench "clicks" when the torque is achieved. The clicker torque wrenches come with a blow-molded case. 3/4" Drive 100 - 600 ft.lb. Length: 42" Weight 16.2 lb. Please call BlueTools.com at 1-336-282-2020 to order your K-Tool ratcheting style torque wrench today!

The KTI-72175 ratchet-style torque wrench "clicks" when the torque is achieved. The clicker torque wrenches come with a blow-molded case.

  • 3/4" Drive
  • 100 - 600 ft.lb.
  • Length: 42"
  • Weight 16.2 lb.

Please call BlueTools.com at 1-336-282-2020 to order your K-Tool ratcheting style torque wrench today!

Supplier's Site

Technical Specifications

  Bluetools
Product Category Wrenches
Product Name 602-72175
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Socket Wrench - Model 50 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 11 inch (279 mm)
View Details
HEXAGONAL WRENCH, FOR #6 CAP SCREW. - A 4T15-109 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1094 inch (2.78 mm)
View Details