Bluetools Datasheets for Grinders and Grinding Machines
Grinders and grinding machines use an abrasive that is bonded to a wheel, belt or disc to remove material and improve surface finish.
Grinders and Grinding Machines: Learn more
| Product Name | Notes |
|---|---|
| Cleco Vertical Grinders, manufactured in the USA by Cooper Power Tools. Vertical Grinders are designed for Type 27 Depressed Center Wheels and Cup Wheels. Type 27 wheels are... | |
| Taylor Belt Sander/Angle Die Grinder/Angle Drill Kit, T-7759RK3 contains the following tools in a molded, plastic storage/carrying case: Belt Sander, 3/8" x 13" Right Angle Die Grinder, 1/4" Right Angle... | |
| Taylor's smallest and lightest Straight Die Grinder, the T-7758 , fits in the palm of your hand. The Taylor 1/4" Front Exhaust Straight Die Grinder provides easy accessibility to... | |
| Angle design of the Taylor 1/4" Angle Sander/Die Grinder, T-7759, provides comfortable grip. Strong and reliable, the air controlled Taylor 1/4" Angle Sander is excellent for sanding, grinding, polishing,... | |
| Angle design of the Taylor 1/4" Angle Sander/Die Grinder, T-7759R, provides comfortable grip. Strong and reliable, the air controlled Taylor 1/4" Angle Sander is excellent for sanding, grinding, polishing,... | |
| Angle design of the Taylor 120 Degree Angle Sander/Grinder, T-7769R, has convenient 120 degree angle which is confortable and easy to handle. Strong and reliable, this air controlled Taylor... | |
| Compact to work in close quarters, the Taylor 1/4" Straight Die Grinder T-7757R cannot be damaged by overloading. Use the pneumatic Taylor T7757 Inline Die Grinder to drill, brush, hone,... | |
| Dotco Right Angle Disc Sander/Grinder Features A top quality tool, suitable for assembly line use and made in the U.S.A. The ergo housing fits the hand comfortably, and guards the... | |
| Dotco Right Angle Sander/Grinder Features A top quality tool, suitable for assembly line use and made in the U.S.A. The ergo housing fits the hand comfortably, and guards the collet... | |
| Light and compact, the Taylor 1/4" Straight Die Grinder T-7758R fits in the palm of your hand. The Taylor Pneumatic Rear Exhaust Die Grinder provides easy accessibility to confined areas. | |
| The air controlled Taylor T-7401 Pencil Grinder is the perfect tool for cleaning and polishing dies, porting and polishing engines, and de-burring castings. The Taylor Pneumatic Precision Grinder is lightweight... | |
| The air controlled Taylor T-7402 Pencil Grinder is the perfect tool for cleaning and polishing dies, porting and polishing engines, and de-burring castings. The Taylor Pneumatic Precision Grinder is lightweight... | |
| The air controlled Taylor T-7459R Angle Pencil Grinder, with its 90-degree head, is the perfect tool for cleaning and polishing dies, porting and polishing engines, and de-burring castings. The... | |
| The air controlled Taylor T-7469R Angle Pencil Grinder, with its 45-degree head, is the perfect tool for cleaning and polishing dies, porting and polishing engines, and de-burring castings. The... | |
| The Dotco Precision Grinder, 10L9500-36, is a top quality tool, which is suitable for assembly-line work. The Dotco 10L9500-36 air controlled turbine grinder is designed for a wide range... | |
| The Dotco Precision Grinder, 10R9000-08, is a top quality tool, which is suitable for assembly-line work. The Dotco 10R9000-08 air controlled turbine grinder is designed for a wide range... | |
| The Dotco Precision Grinder, 12R0380-18, is a top quality tool, which is suitable for assembly-line work. The Dotco 12R0380-18 air controlled pencil grinder with an angle head is designed... | |
| The Dotco Precision Grinder, 12R9180-48, is a top quality tool, which is suitable for assembly-line work. The Dotco 12R9180-48 air controlled turbine grinder is designed for a wide range... | |
| The Dotco Precision Straight Grinder, 12R0410-18, is a top quality tool, which is suitable for assembly-line work. The Dotco 12R0410-18 air controlled pencil grinder is designed for a wide... | |
| The Dotco Right Angle Die Grinder, 12LF281-36, is a top quality tool, which replaces the Dotco 12L1281-36. The 12LF1281-36 has more horsepower (that the 12L1281-36), which makes... | |
| The Dotco Right Angle Sander/Grinder, 12LF201-36, is a top quality tool, which is suitable for assembly-line work. The Dotco 12LF280-36 is designed for a wide range of sanding, finishing... | |
| The Dotco Right Angle Sander/Grinder, 12LF280-36, is a top quality tool, which is suitable for assembly-line work. The Dotco 12LF280-36 is designed for a wide range of sanding, finishing... | |
| The Dotco Straight Die Grinder, 12L1000-36, is a top quality tool, which is suitable for assembly-line work. The Dotco 12L1000-36 is designed for a wide range of finishing and... | |
| The Dotco Straight Die Grinder, 12L2000-36, is a top quality tool, which is suitable for assembly-line work. The Dotco 12L2000-36 is designed for a wide range of die and... | |
| The Dotco Straight Die Grinder, 12L2001-01, is a top quality tool, which is suitable for assembly-line work. The Dotco 12L2001-01 is designed for a wide range of die and... | |
| The Dotco Straight Die Grinder, 12L2500-01, is a top quality tool, which is suitable for assembly-line work. The Dotco 12L2500-01 is designed for a wide range of finishing and... | |
| The Dotco Straight Die Grinder, 12L2502-01, is a top quality tool, which is suitable for assembly-line work. The Dotco 12L2502-01 is designed for a wide range of finishing and... | |
| The Dotco Straight Die Grinder, 12L3115-01, is a top quality tool, which is suitable for assembly-line work. The Dotco 12L3115-01 is designed for a wide range of finishing and... | |
| The Dotco Straight Die Grinder, 12L3118-01, is a top quality tool, which is suitable for assembly-line work. The Dotco 12L3118-01 is designed for a wide range of finishing and... | |
| The Dotco Straight Die Grinder, 12L4112-01, is a top quality tool, which is suitable for assembly-line work. The Dotco 12L4112-01 is designed for a wide range of finishing and... | |
| The Dotco Straight Die Grinder, 12L4118-01, is a top quality tool, which is suitable for assembly-line work. The Dotco 12L4118-01 is designed for a wide range of finishing and... | |
| The Dotco Straight Die Grinder, 12R0500-36, is a top quality tool, which is suitable for assembly-line work. The Dotco 12R0500-36 is designed for a wide range of die and... | |
| The K-Tool Gearless Die Grinder , KTI-87128, features a drop-in motor and enhanced muffler system. The hardened steel cylinder maximizes air utilization of the rear-exhaust KTI-87128 Angle Air Grinder. The... | |
| The Pacific Pneumatic Pencil Grinder, 0401 is the perfect tool for cleaning, polishing, and de-burring. The Pacific Pneumatic Pencil grinder is lightweight and ideal for any job where carbide burs... | |
| The Taylor 1/4" Low Speed Die Grinder T-9901R is compact to work in close quarters. Use the pneumatic Taylor T9901 Inline Die Grinder when you need torque in a die... | |
| The Taylor 4" Pneumatic Angle Grinder, T-7714, is light, powerful, and easy to maneuver. Strong and reliable, the air controlled Taylor 4" Angle Grinder is especially good for truck,... | |
| The Taylor 5" Pneumatic Angle Grinder, T-7715, is light, powerful, and easy to maneuver. Strong and reliable, the air controlled Taylor 5" Angle Grinder is especially good for truck,... | |
| The Taylor 5" Pneumatic Angle Grinder, T-7715N, is light, powerful, and easy to maneuver. Strong and reliable, the air controlled Taylor 5" Angle Grinder is especially good for truck,... | |
| The Taylor 5" Pneumatic Angle Grinder, T-8815, is light, powerful, and easy to maneuver. Strong and reliable, the air controlled Taylor 5" Angle Grinder is especially good for truck,... | |
| The Taylor 7" Pneumatic Angle Sander/Grinder, T-7707, is a heavy-duty compressed air sander and/or grinder designed for production grinding in foundries, shipyards, fabrication shops and any application that requires... | |
| The Taylor Pneumatic scribe, T-7616, is a lightweight air scribe, which "writes as easily as a ball point pen" on steel, glass, wood, and ceramics. The Taylor... | |
| The angle design of the Taylor 1/4" Angle Sander/Die Grinder, T-7779RN allows it to fit comfortably in the palm of your hand and allows for extended use. Strong and reliable,... | |
| The extended design of the Taylor 1/4" Extended Die Grinder T-7757REN allows the operator to reach deep into areas that would be impossible with other tools. The T7757REN long-nose die... | |
| The Taylor T-7758KSA 31 Pc. Sanding Kit includes the following: T-7758 1/4" Front Exhaust Straight Die Grinder 10 piece Grinding Stones 1/8" Collet Male Quick Disconnect Sanding Cylinder Holders Sandpaper... | |
| The Taylor T-7759KSA 31 Piece Grinding/Sanding Kit includes the following: T-7759 1/4" Front Exhaust Right Angle Die Grinder/Sander 10 piece Grinding Stones 1/8" Collet Male Quick Disconnect 2" and 3" |