Bluetools Datasheets for Calibration Instruments
Calibration instruments use electrical signals or physical quantities to calibrate sensors and meters. Devices that produce electrical signals can serve as precise meters for sensor calibration, or send output signals to other devices.
Calibration Instruments: Learn more
| Product Name | Notes |
|---|---|
| MULTITEST "Basic" Calibration System CDI's "Build Your Own" Torque Calibration System - Part Number 539-2000-3 Listed here are all of the components to CDI's "Basic" MULTITEST Calibration System. The system... | |
| MULTITEST "Supreme" Calibration System Listed here are all of the components to CDI's "Supreme" MULTITEST Torque Calibration System. This is our mid-range system for torque, which has a range from... | |
| MULTITEST Torque, Force and Tension "Premier" Calibration System CDI's All Inclusive Calibration System - Part Number 539-2000-1 Our most comprehensive calibration system for torque and force Calibrate torque wrenches up... | |
| SURETEST "Basic" Calibration System Listed here are all of the components to CDI's "Basic" SURETEST Calibration System, 5000-3. The system includes the 4-in 1-transducer, which is capable of calibrating... | |
| SURETEST "Premier" Calibration System CDI's All Inclusive Torque Calibration System - Part Number 539-5000-1 Our most comprehensive calibration system for torque calibration Calibrate torque wrenches up to 2000 ft. lbs. | |
| SURETEST "Supreme" Calibration System Listed below are all of the components to CDI's "Supreme" SURETEST Torque Calibration System. This mid-range torque system has a range from 5 in. ozs. to... | |
| The CDI MULTITORQ, 1600-MT, is a portable electronic torque meter that displays torque readings from sensors that attach between sockets and driver. It is the perfect torque testing tool for... |