Bluetools 169-810770

Description
Spec Your Own Interchangeable Head Torque Wrench Fill out the form below, and we will contact you with a solution for your requirements. Select the desired brand: CDI Sturtevant Richmont No Preference Select the desired style: Pre-Set Micro-Adjustable
Description
Spec Your Own Interchangeable Head Torque Wrench Fill out the form below, and we will contact you with a solution for your requirements. Select the desired brand: CDI Sturtevant Richmont No Preference Select the desired style: Pre-Set Micro-Adjustable

Suppliers

Company
Product
Description
Supplier Links
169-810770 -  - Bluetools
Greensboro, NC, USA
169-810770
169-810770
Spec Your Own Interchangeable Head Torque Wrench Fill out the form below, and we will contact you with a solution for your requirements. Select the desired brand: CDI Sturtevant Richmont No Preference Select the desired style: Pre-Set Micro-Adjustable

Spec Your Own Interchangeable Head Torque Wrench

Fill out the form below, and we will contact you with a solution for your requirements.

Select the desired brand:
CDI
Sturtevant Richmont
No Preference

Select the desired style:
Pre-Set
Micro-Adjustable

Supplier's Site

Technical Specifications

  Bluetools
Product Category Wrenches
Product Name 169-810770
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Torque Wrenches - 1750861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Torque
Drive Type Specialty/Other; Square
Drive Size 0.7500 inch (19.05 mm)
View Details
Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M10 WRENCH - MD0911MQB050X08 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1969 inch (5 mm)
View Details