Bluetools Datasheets for Hand Drills
Drills are hand-held tools with rotating drill bits used to fabricate holes in multiple materials. They are widely used in construction, carpentry, metalworking, assembly, and maintenance.
Hand Drills: Learn more
| Product Name | Notes |
|---|---|
| Primarily used in the aircraft manufacturing and repair industry, the Taylor 360 Degree Angle Drill, T-9753, is designed to insure precision holes for critical application. Taylor's 90 degree angle head... | |
| Primarily used in the aircraft manufacturing and repair industry, the Taylor 90 Degree Reversible Angle Drill, T-7787RN, is designed to insure precision holes for critical application. Taylor's T-7787RN, with... | |
| Primarily used in the aircraft manufacturing and repair industry, the Taylor T-9750 90 Degree Aircraft Drill is designed to insure precision holes for critical application. Taylor's 90 degree angle head... | |
| Primarily used in the aircraft manufacturing and repair industry, the Taylor T-9750EX Extended Reach 90 Degree Aircraft Drill is designed to insure precision holes for critical application. With an overall... | |
| Primarily used in the aircraft manufacturing and repair industry, the Taylor T-9751 45 Degree Threaded Drill is designed to insure precision holes for critical application. Taylor's 45 degree angle head... | |
| The Taylor 1/2" Pistol Grip Reversible Drill, T-7788HRK, is built with quality hardened gears, and is reversible. The Taylor T-7788K is identical to the T-7788HR, but with a Jacobs... | |
| The Taylor 1/4" Pistol Grip Drill, T-9888, is a high quality, industrial grade, imported 1/4" variable speed mini-palm drill. Weighing only 1.5 lb, the Taylor 1/4" Pocket Drill... | |
| The Taylor 1/4" Pistol Grip Reversible Drill, T-9888R, is a high quality, industrial grade, imported 1/4" variable speed mini-palm drill. Weighing only 1.5 lb, the Taylor 1/4" Reversible... | |
| The Taylor 3/8" Pistol Grip Drill, T-7788FK, is identical to the Taylor T-7788, but with a Jacobs keyless chuck. Built with quality hardened gears, the Taylor air controlled... | |
| The Taylor 3/8" Pistol Grip Drill, T-7788N, has a lightweight aluminum handle. Built with quality hardened gears, the Taylor air controlled 3/8" Drill is great for those tough jobs... | |
| The Taylor 3/8" Pistol Grip Reversible Drill, T-7768R, is built with quality hardened gears, ball bearing construction, and lightweight aluminum handle. The Taylor 3/8" Reversible Drill is a quality... | |
| The Taylor 3/8" Pistol Grip Reversible Drill, T-7788K, is built with quality hardened gears, and is reversible. The Taylor T-7788K is identical to the T-7788R, but with a Jacobs... | |
| The Taylor 3/8" Pistol Grip Reversible Drill, T-7788R, is built with quality hardened gears, and it is reversible. The Taylor 3/8" Reversible Drill is great for those tough jobs... | |
| The Taylor pneumatic mini palm drill, T-7888, is a small precision 1/4" air controlled drill with plenty of power. The Taylor T-7888, fits in the palm of your... | |
| The Taylor pneumatic mini palm drill, T-7888A, is a small precision 1/4" air controlled drill with plenty of power. The Taylor T-7888A, fits in the palm of your... | |
| The Taylor pneumatic pistol grip reversible drill T-7788HR is built with quality hardened gears, and it is reversible. The Taylor 1/2" Reversible Drill comes with a side handle, which is... | |
| The Taylor Pnumatic Inline Drill, T-7701D, is lightweight and easy to maneuver with a teasing throttle. With a built-in regulator and planetary gear system, the Taylor T-7701D straight handle... |