Bluetools 539-1501MRMH

Description
The CDI metal-grip handle, dual-scale series, MRMH,, offers the user a durable torque wrench for professional use. The handles of these micro-adjustable clicker-type torque wrenches are designed for long-life industrial use. There are 8 models of metal-grip micrometer adjustable torque wrenches available. Call for details and pricing. Dual scale, calibrated dual direction Metal handle Positive lock for setting, with spring loaded pull down locking ring Laser marked, micrometer type setting is easy to set Torque Range: 20 - 150 in.lb., in 1 in.lb. increments 1/4" square drive Accuracy is +/- 4% in clockwise direction, from 20 – 100% of full scale Meets or exceeds ASME B107.14M-1994, ISO 6789 Standards Individually serialized with matching Certification of Calibration traceable to N.I.S.T. 10” long, 0.90 lbs., Made in USA
Description
The CDI metal-grip handle, dual-scale series, MRMH,, offers the user a durable torque wrench for professional use. The handles of these micro-adjustable clicker-type torque wrenches are designed for long-life industrial use. There are 8 models of metal-grip micrometer adjustable torque wrenches available. Call for details and pricing. Dual scale, calibrated dual direction Metal handle Positive lock for setting, with spring loaded pull down locking ring Laser marked, micrometer type setting is easy to set Torque Range: 20 - 150 in.lb., in 1 in.lb. increments 1/4" square drive Accuracy is +/- 4% in clockwise direction, from 20 – 100% of full scale Meets or exceeds ASME B107.14M-1994, ISO 6789 Standards Individually serialized with matching Certification of Calibration traceable to N.I.S.T. 10” long, 0.90 lbs., Made in USA

Suppliers

Company
Product
Description
Supplier Links
539-1501MRMH -  - Bluetools
Greensboro, NC, USA
539-1501MRMH
539-1501MRMH
The CDI metal-grip handle, dual-scale series, MRMH,, offers the user a durable torque wrench for professional use. The handles of these micro-adjustable clicker-type torque wrenches are designed for long-life industrial use. There are 8 models of metal-grip micrometer adjustable torque wrenches available. Call for details and pricing. Dual scale, calibrated dual direction Metal handle Positive lock for setting, with spring loaded pull down locking ring Laser marked, micrometer type setting is easy to set Torque Range: 20 - 150 in.lb., in 1 in.lb. increments 1/4" square drive Accuracy is +/- 4% in clockwise direction, from 20 – 100% of full scale Meets or exceeds ASME B107.14M-1994, ISO 6789 Standards Individually serialized with matching Certification of Calibration traceable to N.I.S.T. 10” long, 0.90 lbs., Made in USA

The CDI metal-grip handle, dual-scale series, MRMH,, offers the user a durable torque wrench for professional use. The handles of these micro-adjustable clicker-type torque wrenches are designed for long-life industrial use. There are 8 models of metal-grip micrometer adjustable torque wrenches available. Call for details and pricing.

  • Dual scale, calibrated dual direction
  • Metal handle
  • Positive lock for setting, with spring loaded pull down locking ring
  • Laser marked, micrometer type setting is easy to set
  • Torque Range: 20 - 150 in.lb., in 1 in.lb. increments
  • 1/4" square drive
  • Accuracy is +/- 4% in clockwise direction, from 20 – 100% of full scale
  • Meets or exceeds ASME B107.14M-1994, ISO 6789 Standards
  • Individually serialized with matching Certification of Calibration traceable to N.I.S.T.
  • 10” long, 0.90 lbs., Made in USA
Supplier's Site

Technical Specifications

  Bluetools
Product Category Wrenches
Product Name 539-1501MRMH
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
2 1/2 in. Size Spanner Wrench|Master File - SW250 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2.5 inch (63.5 mm)
Wrench Weight 0.6800 lbs (0.3084 kg)
View Details
Double Square Distribution Linemans Wrench - 51901-94818 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 13 inch (330 mm)
View Details