Bluetools 169-850705

Description
Sturtevant Richmont Single Scale Dial Torque Wrench, 850705: Torque Capacity: 0 - 250 ft.lbs. 5 ft.lb. increments 1/2" square drive Length: 20-13/16" Weight: 2 lb. 12 oz. The Sturtevant Richmont (S/R) MD Series features a large dial face with clear markings is much easier to read, reducing the probability of an error occurring in the readings. It is also easier to grasp and adjust accurately when returning to zero. Dial faces are color-coded: silver for inch-pounds, gold for foot-pounds, and white for Newton-meters. Color-coding provides instant visual verification that the proper wrench is in use! In addition, a strong dial guard on Sturtevant Richmont quality dial torque wrenches helps protect the dial face and maintain legibility! Each wrench in the MD Series features a bright red memory indicator, which captures the peak torque and remains at the maximum torque achieved for positive torque verification. It is simple to read and to reset! Each S/R dial wrench comes in its own storage case, which protects your torque wrench investment during transport and storage! S/R tools are made to meet or exceed applicable standards to assure that you receive the highest quality torque tool available! Accuracy of +/- 3% Indicated Value from 20% to 100% of capacity meets or exceeds ASME B107.14M and ISO 6789. We include a FREE NIST-traceable tabulated certification with each Sturtevant Richmont dial torque wrench. This provides you with the documented quality ISO and QS demands!! On tools of 250 ft. lbs./350 Nm capacity and below, a neoprene rubber grip is provided to guide the hand to the proper grip and provide comfort during use. A firm and comfortable grip in the proper location assists in obtaining the maximum in accuracy and productivity on these tools!
Description
Sturtevant Richmont Single Scale Dial Torque Wrench, 850705: Torque Capacity: 0 - 250 ft.lbs. 5 ft.lb. increments 1/2" square drive Length: 20-13/16" Weight: 2 lb. 12 oz. The Sturtevant Richmont (S/R) MD Series features a large dial face with clear markings is much easier to read, reducing the probability of an error occurring in the readings. It is also easier to grasp and adjust accurately when returning to zero. Dial faces are color-coded: silver for inch-pounds, gold for foot-pounds, and white for Newton-meters. Color-coding provides instant visual verification that the proper wrench is in use! In addition, a strong dial guard on Sturtevant Richmont quality dial torque wrenches helps protect the dial face and maintain legibility! Each wrench in the MD Series features a bright red memory indicator, which captures the peak torque and remains at the maximum torque achieved for positive torque verification. It is simple to read and to reset! Each S/R dial wrench comes in its own storage case, which protects your torque wrench investment during transport and storage! S/R tools are made to meet or exceed applicable standards to assure that you receive the highest quality torque tool available! Accuracy of +/- 3% Indicated Value from 20% to 100% of capacity meets or exceeds ASME B107.14M and ISO 6789. We include a FREE NIST-traceable tabulated certification with each Sturtevant Richmont dial torque wrench. This provides you with the documented quality ISO and QS demands!! On tools of 250 ft. lbs./350 Nm capacity and below, a neoprene rubber grip is provided to guide the hand to the proper grip and provide comfort during use. A firm and comfortable grip in the proper location assists in obtaining the maximum in accuracy and productivity on these tools!

Suppliers

Company
Product
Description
Supplier Links
169-850705 -  - Bluetools
Greensboro, NC, USA
169-850705
169-850705
Sturtevant Richmont Single Scale Dial Torque Wrench, 850705: Torque Capacity: 0 - 250 ft.lbs. 5 ft.lb. increments 1/2" square drive Length: 20-13/16" Weight: 2 lb. 12 oz. The Sturtevant Richmont (S/R) MD Series features a large dial face with clear markings is much easier to read, reducing the probability of an error occurring in the readings. It is also easier to grasp and adjust accurately when returning to zero. Dial faces are color-coded: silver for inch-pounds, gold for foot-pounds, and white for Newton-meters. Color-coding provides instant visual verification that the proper wrench is in use! In addition, a strong dial guard on Sturtevant Richmont quality dial torque wrenches helps protect the dial face and maintain legibility! Each wrench in the MD Series features a bright red memory indicator, which captures the peak torque and remains at the maximum torque achieved for positive torque verification. It is simple to read and to reset! Each S/R dial wrench comes in its own storage case, which protects your torque wrench investment during transport and storage! S/R tools are made to meet or exceed applicable standards to assure that you receive the highest quality torque tool available! Accuracy of +/- 3% Indicated Value from 20% to 100% of capacity meets or exceeds ASME B107.14M and ISO 6789. We include a FREE NIST-traceable tabulated certification with each Sturtevant Richmont dial torque wrench. This provides you with the documented quality ISO and QS demands!! On tools of 250 ft. lbs./350 Nm capacity and below, a neoprene rubber grip is provided to guide the hand to the proper grip and provide comfort during use. A firm and comfortable grip in the proper location assists in obtaining the maximum in accuracy and productivity on these tools!

Sturtevant Richmont Single Scale Dial Torque Wrench, 850705:

  • Torque Capacity: 0 - 250 ft.lbs.
  • 5 ft.lb. increments
  • 1/2" square drive
  • Length: 20-13/16"
  • Weight: 2 lb. 12 oz.

The Sturtevant Richmont (S/R) MD Series features a large dial face with clear markings is much easier to read, reducing the probability of an error occurring in the readings. It is also easier to grasp and adjust accurately when returning to zero. Dial faces are color-coded: silver for inch-pounds, gold for foot-pounds, and white for Newton-meters. Color-coding provides instant visual verification that the proper wrench is in use! In addition, a strong dial guard on Sturtevant Richmont quality dial torque wrenches helps protect the dial face and maintain legibility! Each wrench in the MD Series features a bright red memory indicator, which captures the peak torque and remains at the maximum torque achieved for positive torque verification. It is simple to read and to reset! Each S/R dial wrench comes in its own storage case, which protects your torque wrench investment during transport and storage! S/R tools are made to meet or exceed applicable standards to assure that you receive the highest quality torque tool available! Accuracy of +/- 3% Indicated Value from 20% to 100% of capacity meets or exceeds ASME B107.14M and ISO 6789. We include a FREE NIST-traceable tabulated certification with each Sturtevant Richmont dial torque wrench. This provides you with the documented quality ISO and QS demands!! On tools of 250 ft. lbs./350 Nm capacity and below, a neoprene rubber grip is provided to guide the hand to the proper grip and provide comfort during use. A firm and comfortable grip in the proper location assists in obtaining the maximum in accuracy and productivity on these tools!

Supplier's Site

Technical Specifications

  Bluetools
Product Category Wrenches
Product Name 169-850705
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Triple Square Distribution Linemans Wrench - 50901-94800 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 11 inch (279 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M2 & #2-56 WRENCH - MD0911MQB009X03 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0350 inch (0.8900 mm)
View Details