Bluetools 539-6004CF-II

Description
The Computorq II, 6004CF-II is CDI's state-of-the-art Digital Programmable Torque Wrench. The Computorq II Series of Electronic Torque Wrenches have many applications, including precision torquing of critical fasteners, tracking applied torque for quality control testing, as well as destructive component testing. The Computorq II is easy to program using the soft touch keypad. The operator simply programs a "target" torque, including upper and lower limits, and the electronic torque wrench signals with a beep when that torque setting is reached. If the user exceeds the target torque, an alarm tone sounds, and a red light flashes. Computorque II, 6004CF-II features: Drive: 3/4" Torque Range: 720 - 7200 in.lb., in 3 in.lb. increments (60 - 600 ft.lb., in 0.2 ft.lb. increments) Length: 46.5" Weight: 9.5 lb. Up to 4000 torque values can be stored in memory Downloading capability to a printer/computer datalogger via RS232 Selectable modes of operation are "Peak Hold" and "Track" Target torque values are easily programmed and viewed through the keyboard A 9V alkaline battery is standard for 60 hours of operation Accuracy: 1% of indicated value, CW & CCW, from 20% to 100% of full scale All calibration data is stored in the microprocessor Selectable baud rate for downloading to a printer/computer/dat alogger. Options: 300, 600, 1200, 2400, 4800, 9600, or 19,200
Description
The Computorq II, 6004CF-II is CDI's state-of-the-art Digital Programmable Torque Wrench. The Computorq II Series of Electronic Torque Wrenches have many applications, including precision torquing of critical fasteners, tracking applied torque for quality control testing, as well as destructive component testing. The Computorq II is easy to program using the soft touch keypad. The operator simply programs a "target" torque, including upper and lower limits, and the electronic torque wrench signals with a beep when that torque setting is reached. If the user exceeds the target torque, an alarm tone sounds, and a red light flashes. Computorque II, 6004CF-II features: Drive: 3/4" Torque Range: 720 - 7200 in.lb., in 3 in.lb. increments (60 - 600 ft.lb., in 0.2 ft.lb. increments) Length: 46.5" Weight: 9.5 lb. Up to 4000 torque values can be stored in memory Downloading capability to a printer/computer datalogger via RS232 Selectable modes of operation are "Peak Hold" and "Track" Target torque values are easily programmed and viewed through the keyboard A 9V alkaline battery is standard for 60 hours of operation Accuracy: 1% of indicated value, CW & CCW, from 20% to 100% of full scale All calibration data is stored in the microprocessor Selectable baud rate for downloading to a printer/computer/dat alogger. Options: 300, 600, 1200, 2400, 4800, 9600, or 19,200

Suppliers

Company
Product
Description
Supplier Links
539-6004CF-II -  - Bluetools
Greensboro, NC, USA
539-6004CF-II
539-6004CF-II
The Computorq II, 6004CF-II is CDI's state-of-the-art Digital Programmable Torque Wrench. The Computorq II Series of Electronic Torque Wrenches have many applications, including precision torquing of critical fasteners, tracking applied torque for quality control testing, as well as destructive component testing. The Computorq II is easy to program using the soft touch keypad. The operator simply programs a "target" torque, including upper and lower limits, and the electronic torque wrench signals with a beep when that torque setting is reached. If the user exceeds the target torque, an alarm tone sounds, and a red light flashes. Computorque II, 6004CF-II features: Drive: 3/4" Torque Range: 720 - 7200 in.lb., in 3 in.lb. increments (60 - 600 ft.lb., in 0.2 ft.lb. increments) Length: 46.5" Weight: 9.5 lb. Up to 4000 torque values can be stored in memory Downloading capability to a printer/computer datalogger via RS232 Selectable modes of operation are "Peak Hold" and "Track" Target torque values are easily programmed and viewed through the keyboard A 9V alkaline battery is standard for 60 hours of operation Accuracy: 1% of indicated value, CW & CCW, from 20% to 100% of full scale All calibration data is stored in the microprocessor Selectable baud rate for downloading to a printer/computer/dat alogger. Options: 300, 600, 1200, 2400, 4800, 9600, or 19,200

The Computorq II, 6004CF-II is CDI's state-of-the-art Digital Programmable Torque Wrench. The Computorq II Series of Electronic Torque Wrenches have many applications, including precision torquing of critical fasteners, tracking applied torque for quality control testing, as well as destructive component testing. The Computorq II is easy to program using the soft touch keypad. The operator simply programs a "target" torque, including upper and lower limits, and the electronic torque wrench signals with a beep when that torque setting is reached. If the user exceeds the target torque, an alarm tone sounds, and a red light flashes. Computorque II, 6004CF-II features:

  • Drive: 3/4"
  • Torque Range: 720 - 7200 in.lb., in 3 in.lb. increments (60 - 600 ft.lb., in 0.2 ft.lb. increments)
  • Length: 46.5"
  • Weight: 9.5 lb.
  • Up to 4000 torque values can be stored in memory
  • Downloading capability to a printer/computer datalogger via RS232
  • Selectable modes of operation are "Peak Hold" and "Track"
  • Target torque values are easily programmed and viewed through the keyboard
  • A 9V alkaline battery is standard for 60 hours of operation
  • Accuracy: 1% of indicated value, CW & CCW, from 20% to 100% of full scale
  • All calibration data is stored in the microprocessor
  • Selectable baud rate for downloading to a printer/computer/datalogger. Options: 300, 600, 1200, 2400, 4800, 9600, or 19,200
Supplier's Site

Technical Specifications

  Bluetools
Product Category Wrenches
Product Name 539-6004CF-II
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
T-Torkers -  - Lowell Corporation
Lowell Corporation
Specs
Type Torque
Drive Size 0.3125 inch (7.94 mm)
Wrench Length 4 inch (102 mm)
View Details
Heavy Duty Adjustable Hydrant Wrench SWDA Series - SWDA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.41 lbs (2 kg)
View Details