Bluetools 169-810058

Description
The Sturtevant Richmont LTCR Series PreSet Torque Wrench 810055 is designed for use on production lines and other applications where a specific torque is required for repetitive operations. Adjustments to torque settings can only be made with a Combination Adjusting and Release Tool (CART) to prevent tampering on the production line (CART tool sold separately). Sturtevant Richmont (S/R) preset torque wrenches have an integral ratchet for use where imited access, soft joint, or many degrees of rotation applications are encountered. The slide pin ratchet is extremely strong and durable. A ball bearing rockover assembly in each S/R preset torque wrench assures smooth operation, enhances repeatability, increases cycle life, and helps control ownership costs. Each pre-set torque wrench is lightweight and manufactured with a durable, smooth vinyl handle, which provides good ergonomics, which reduces operator fatigue. S/R preset torque wrenches feature an audible and tactile impulse when preset torque is achieved. Torque values can be calibrated in English or Metric settings and can be calibrated using any unit of torque measure. A torque tester must be used to set torque value. S/R pre-set torque wrenches are accurate within 4% of indicated value. All S/R torque wrenches meet or exceed ASME B107.14M, ISO 6789. Torque Range: 60 - 300 in.lb./6.8 - 34 Nm Square Drive: 3/8" Length: 10-7/16" Weight: 1.0 lb. CART (must be ordered separately): Order Number 169-819117 Call BlueTools.com at 1-336-282-2020 to order the Sturtevant Richmont Preset Torque Wrench for you application.
Description
The Sturtevant Richmont LTCR Series PreSet Torque Wrench 810055 is designed for use on production lines and other applications where a specific torque is required for repetitive operations. Adjustments to torque settings can only be made with a Combination Adjusting and Release Tool (CART) to prevent tampering on the production line (CART tool sold separately). Sturtevant Richmont (S/R) preset torque wrenches have an integral ratchet for use where imited access, soft joint, or many degrees of rotation applications are encountered. The slide pin ratchet is extremely strong and durable. A ball bearing rockover assembly in each S/R preset torque wrench assures smooth operation, enhances repeatability, increases cycle life, and helps control ownership costs. Each pre-set torque wrench is lightweight and manufactured with a durable, smooth vinyl handle, which provides good ergonomics, which reduces operator fatigue. S/R preset torque wrenches feature an audible and tactile impulse when preset torque is achieved. Torque values can be calibrated in English or Metric settings and can be calibrated using any unit of torque measure. A torque tester must be used to set torque value. S/R pre-set torque wrenches are accurate within 4% of indicated value. All S/R torque wrenches meet or exceed ASME B107.14M, ISO 6789. Torque Range: 60 - 300 in.lb./6.8 - 34 Nm Square Drive: 3/8" Length: 10-7/16" Weight: 1.0 lb. CART (must be ordered separately): Order Number 169-819117 Call BlueTools.com at 1-336-282-2020 to order the Sturtevant Richmont Preset Torque Wrench for you application.

Suppliers

Company
Product
Description
Supplier Links
169-810058 -  - Bluetools
Greensboro, NC, USA
169-810058
169-810058
The Sturtevant Richmont LTCR Series PreSet Torque Wrench 810055 is designed for use on production lines and other applications where a specific torque is required for repetitive operations. Adjustments to torque settings can only be made with a Combination Adjusting and Release Tool (CART) to prevent tampering on the production line (CART tool sold separately). Sturtevant Richmont (S/R) preset torque wrenches have an integral ratchet for use where imited access, soft joint, or many degrees of rotation applications are encountered. The slide pin ratchet is extremely strong and durable. A ball bearing rockover assembly in each S/R preset torque wrench assures smooth operation, enhances repeatability, increases cycle life, and helps control ownership costs. Each pre-set torque wrench is lightweight and manufactured with a durable, smooth vinyl handle, which provides good ergonomics, which reduces operator fatigue. S/R preset torque wrenches feature an audible and tactile impulse when preset torque is achieved. Torque values can be calibrated in English or Metric settings and can be calibrated using any unit of torque measure. A torque tester must be used to set torque value. S/R pre-set torque wrenches are accurate within 4% of indicated value. All S/R torque wrenches meet or exceed ASME B107.14M, ISO 6789. Torque Range: 60 - 300 in.lb./6.8 - 34 Nm Square Drive: 3/8" Length: 10-7/16" Weight: 1.0 lb. CART (must be ordered separately): Order Number 169-819117 Call BlueTools.com at 1-336-282-2020 to order the Sturtevant Richmont Preset Torque Wrench for you application.

The Sturtevant Richmont LTCR Series PreSet Torque Wrench 810055 is designed for use on production lines and other applications where a specific torque is required for repetitive operations. Adjustments to torque settings can only be made with a Combination Adjusting and Release Tool (CART) to prevent tampering on the production line (CART tool sold separately). Sturtevant Richmont (S/R) preset torque wrenches have an integral ratchet for use where imited access, soft joint, or many degrees of rotation applications are encountered. The slide pin ratchet is extremely strong and durable. A ball bearing rockover assembly in each S/R preset torque wrench assures smooth operation, enhances repeatability, increases cycle life, and helps control ownership costs. Each pre-set torque wrench is lightweight and manufactured with a durable, smooth vinyl handle, which provides good ergonomics, which reduces operator fatigue. S/R preset torque wrenches feature an audible and tactile impulse when preset torque is achieved. Torque values can be calibrated in English or Metric settings and can be calibrated using any unit of torque measure. A torque tester must be used to set torque value. S/R pre-set torque wrenches are accurate within 4% of indicated value. All S/R torque wrenches meet or exceed ASME B107.14M, ISO 6789.

  • Torque Range: 60 - 300 in.lb./6.8 - 34 Nm
  • Square Drive: 3/8"
  • Length: 10-7/16"
  • Weight: 1.0 lb.
  • CART (must be ordered separately): Order Number 169-819117

Call BlueTools.com at 1-336-282-2020 to order the Sturtevant Richmont Preset Torque Wrench for you application.

Supplier's Site

Technical Specifications

  Bluetools
Product Category Wrenches
Product Name 169-810058
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
Transfer torque wrench TTS/200NM - 1-TTS/200NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details