Bluetools 602-72102

Description
The KTI-72102 ratchet-style torque wrench "clicks" when the torque is achieved. The clicker torque wrenches come with a blow-molded case. 1/2" Drive 25 - 250 ft.lb. Length: 25" Weight 6.4 lb. Please call BlueTools.com at 1-336-282-2020 to order your K-Tool ratcheting style torque wrench today!
Description
The KTI-72102 ratchet-style torque wrench "clicks" when the torque is achieved. The clicker torque wrenches come with a blow-molded case. 1/2" Drive 25 - 250 ft.lb. Length: 25" Weight 6.4 lb. Please call BlueTools.com at 1-336-282-2020 to order your K-Tool ratcheting style torque wrench today!

Suppliers

Company
Product
Description
Supplier Links
602-72102 -  - Bluetools
Greensboro, NC, USA
602-72102
602-72102
The KTI-72102 ratchet-style torque wrench "clicks" when the torque is achieved. The clicker torque wrenches come with a blow-molded case. 1/2" Drive 25 - 250 ft.lb. Length: 25" Weight 6.4 lb. Please call BlueTools.com at 1-336-282-2020 to order your K-Tool ratcheting style torque wrench today!

The KTI-72102 ratchet-style torque wrench "clicks" when the torque is achieved. The clicker torque wrenches come with a blow-molded case.

  • 1/2" Drive
  • 25 - 250 ft.lb.
  • Length: 25"
  • Weight 6.4 lb.

Please call BlueTools.com at 1-336-282-2020 to order your K-Tool ratcheting style torque wrench today!

Supplier's Site

Technical Specifications

  Bluetools
Product Category Wrenches
Product Name 602-72102
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Double Handle Ratcheting Hydrant Wrench - Model 252-F - Lowell Corporation
Specs
Type Specialty/Other; Hydrant Wrench
Drive Size 1.25 to 2 inch (31.75 to 50.8 mm)
Wrench Length 32.5 inch (825 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M6 WRENCH - MD0911MQB030X06 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1181 inch (3 mm)
View Details