Bluetools 539-10005LDFNSS

Description
The CLASSIC Series Single Scale Dial Type Torque Wrench, 10005LDFNSS, has dials in English only. The single scale torque wrench features a comfortable rubber grip that is impervious to oils and solvents. The large frame 10005LDFNSS model of the CDI torque wrench has a torque capacity of 0-1000 ft.lb.,with 1" drive. Made in the U.S.A. by CDI. CDI Classic Series English Single Scale Dial Torque Wrench, Model 10005LDFNSS: Torque Range: 0 - 1000 ft.lb., in 20 ft.lb. increments. 1" square drive. Tool has a large, single scale dial which is easy to read Dial is protected by a heavy duty guard Memory needle indicates the maximum torque which was achieved Calibrated to read in CW or CCW direction Accuracy is +/- 4% of indicated value from 20 to 100% of tool capacity. Meets or exceeds ASME B107.14M and ISO 6789 Certificate of Calibration and a protective storage box are included 74” long, including one extension handle, weighs 30 lbs. Made in USA For Dual Scale, order Model No. 10005LDFN. Call BlueTools.com at 1-336-282-2020 to order a CDI 10005LDFNSS torque wrench today!
Description
The CLASSIC Series Single Scale Dial Type Torque Wrench, 10005LDFNSS, has dials in English only. The single scale torque wrench features a comfortable rubber grip that is impervious to oils and solvents. The large frame 10005LDFNSS model of the CDI torque wrench has a torque capacity of 0-1000 ft.lb.,with 1" drive. Made in the U.S.A. by CDI. CDI Classic Series English Single Scale Dial Torque Wrench, Model 10005LDFNSS: Torque Range: 0 - 1000 ft.lb., in 20 ft.lb. increments. 1" square drive. Tool has a large, single scale dial which is easy to read Dial is protected by a heavy duty guard Memory needle indicates the maximum torque which was achieved Calibrated to read in CW or CCW direction Accuracy is +/- 4% of indicated value from 20 to 100% of tool capacity. Meets or exceeds ASME B107.14M and ISO 6789 Certificate of Calibration and a protective storage box are included 74” long, including one extension handle, weighs 30 lbs. Made in USA For Dual Scale, order Model No. 10005LDFN. Call BlueTools.com at 1-336-282-2020 to order a CDI 10005LDFNSS torque wrench today!

Suppliers

Company
Product
Description
Supplier Links
539-10005LDFNSS -  - Bluetools
Greensboro, NC, USA
539-10005LDFNSS
539-10005LDFNSS
The CLASSIC Series Single Scale Dial Type Torque Wrench, 10005LDFNSS, has dials in English only. The single scale torque wrench features a comfortable rubber grip that is impervious to oils and solvents. The large frame 10005LDFNSS model of the CDI torque wrench has a torque capacity of 0-1000 ft.lb.,with 1" drive. Made in the U.S.A. by CDI. CDI Classic Series English Single Scale Dial Torque Wrench, Model 10005LDFNSS: Torque Range: 0 - 1000 ft.lb., in 20 ft.lb. increments. 1" square drive. Tool has a large, single scale dial which is easy to read Dial is protected by a heavy duty guard Memory needle indicates the maximum torque which was achieved Calibrated to read in CW or CCW direction Accuracy is +/- 4% of indicated value from 20 to 100% of tool capacity. Meets or exceeds ASME B107.14M and ISO 6789 Certificate of Calibration and a protective storage box are included 74” long, including one extension handle, weighs 30 lbs. Made in USA For Dual Scale, order Model No. 10005LDFN. Call BlueTools.com at 1-336-282-2020 to order a CDI 10005LDFNSS torque wrench today!

The CLASSIC Series Single Scale Dial Type Torque Wrench, 10005LDFNSS, has dials in English only. The single scale torque wrench features a comfortable rubber grip that is impervious to oils and solvents. The large frame 10005LDFNSS model of the CDI torque wrench has a torque capacity of 0-1000 ft.lb.,with 1" drive. Made in the U.S.A. by CDI.

CDI Classic Series English Single Scale Dial Torque Wrench, Model 10005LDFNSS:

  • Torque Range: 0 - 1000 ft.lb., in 20 ft.lb. increments.
  • 1" square drive.
  • Tool has a large, single scale dial which is easy to read
  • Dial is protected by a heavy duty guard
  • Memory needle indicates the maximum torque which was achieved
  • Calibrated to read in CW or CCW direction
  • Accuracy is +/- 4% of indicated value from 20 to 100% of tool capacity.
  • Meets or exceeds ASME B107.14M and ISO 6789
  • Certificate of Calibration and a protective storage box are included
  • 74” long, including one extension handle, weighs 30 lbs.
  • Made in USA

For Dual Scale, order Model No. 10005LDFN. Call BlueTools.com at 1-336-282-2020 to order a CDI 10005LDFNSS torque wrench today!

Supplier's Site

Technical Specifications

  Bluetools
Product Category Wrenches
Product Name 539-10005LDFNSS
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Torque Wrenches - 1750846 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Torque
Drive Type Specialty/Other; Square
Drive Size 0.3750 inch (9.52 mm)
View Details
2 1/2 in. Size Spanner Wrench|Master File - SW250 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2.5 inch (63.5 mm)
Wrench Weight 0.6800 lbs (0.3084 kg)
View Details
HEXAGONAL WRENCH, FOR 1/4 CAP SCREW & 3/8 SET SCREW. - A 4T15-188 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1875 inch (4.76 mm)
View Details