Bluetools Datasheets for Pneumatic Tools

Pneumatic tools are powered by the flow and pressure of a compressed gas. Typically, these hand-held power tools use compressed air or compressed carbon dioxide that is stored in small canisters for portability.
Pneumatic Tools: Learn more

Product Name Notes
The Dotco Air Scribe Kit, 15Z-720, includes the top quality 15Z-710 air marking pen, which is suitable for marking materials ranging from aluminum to titanium. The Dotco 15Z-710...
The Dotco Air Scribe, 15Z-710, is a top quality air marking pen, which is suitable for marking materials ranging from aluminum to titanium. The Dotco 15Z-710 air controlled...
The Dotco Base Mountable Router Motor Unit, 11T4318-62, is manufactured in the USA by Cooper Power Tools. All Dotco air routers power units are oil free. A patent-pending governed...
The Dotco Base Mounted Router, 10T4309-62, is manufactured in the USA by Cooper Power Tools. All Dotco air routers are oil free. A patent-pending governed design allows Dotco pneumatic...
The Dotco Base Mounted Router, 10T4316-62, is manufactured in the USA by Cooper Power Tools. All Dotco air routers are oil free. A patent-pending governed design allows Dotco pneumatic...
The Dotco Base Mounted Router, 10T4318-62, is manufactured in the USA by Cooper Power Tools. All Dotco air routers are oil free. A patent-pending governed design allows Dotco pneumatic...
The Dotco Hand Held Air Router, 12L1000-36RT, is manufactured in the USA by Cooper Power Tools. All Dotco air routers are oil free. A patent-pending governed design allows Dotco...
The Dotco Hand Held Air Router, 12L1001-36RT, is manufactured in the USA by Cooper Power Tools. All Dotco air routers are oil free. A patent-pending governed design allows Dotco...
The Dotco Hand Held Air Router, 12L2080-01RT, is manufactured in the USA by Cooper Power Tools. All Dotco air routers are oil free. A patent-pending governed design allows Dotco...
The Dotco Hand Held Air Router, 12L2081-01RT, is manufactured in the USA by Cooper Power Tools. All Dotco air routers are oil free. A patent-pending governed design allows Dotco...
The Dotco Hand Held Air Router, 12L2500-01RT, is manufactured in the USA by Cooper Power Tools. All Dotco air routers are oil free. A patent-pending governed design allows Dotco...
The Dotco Hand Held Air Router, 12L2580-0124RT, is manufactured in the USA by Cooper Power Tools. All Dotco air routers are oil free. A patent-pending governed design allows Dotco...
The Dotco Hand Held Air Router, 12L2580-01RT, is manufactured in the USA by Cooper Power Tools. All Dotco air routers are oil free. A patent-pending governed design allows Dotco...
The Dotco Hand Held Air Router, 12L2582-0124RT, is manufactured in the USA by Cooper Power Tools. All Dotco air routers are oil free. A patent-pending governed design allows Dotco...
The Dotco Hand Held Air Router, 12L2582-01RT, is manufactured in the USA by Cooper Power Tools. All Dotco air routers are oil free. A patent-pending governed design allows Dotco...
The Dotco Hand Held Air Router, 12L4018-01, is manufactured in the USA by Cooper Power Tools. All Dotco air routers are oil free. A patent-pending governed design allows Dotco...
The Taylor Pneumatic Long Reach Pole Scraper, T-7603, has many applications, including chipping and scraping castings and paint. The Taylor Pole Scraper is an excellent pneumatic scraper for...
The Taylor Pneumatic Needle Scaler, T-7356, has many applications, including chipping concrete and brick, cleaning castings and paint, and rust removal. The air controlled needle scaler is constructed...
The Taylor Pneumatic Pistol Grip Needle Scaler, T-7601, has many applications, including chipping concrete and brick, cleaning castings and paint, and rust removal. The air controlled PG needle...
The Taylor Pneumatic Pistol Grip Needle Scaler, T-7602, has many applications, including chipping concrete and brick, cleaning castings and paint, and rust removal. The air controlled PG needle...
The Taylor Pneumatic Weld Flux Scaler, T-7356A, is the ideal tool for weld flux removal and light chipping operations where lightweight and reliability are needed. The Taylor weld...
The Taylor heavy-duty Air File, T-7705, is built for production for fast material removal. The built-in muffler on this pneumatic air filer helps to control noise levels. The operator...