Bluetools 539-752LDINSS

Description
The CLASSIC Series Single Scale Dial Type Torque Wrench 752LDINSS provides readings in English only. The 752LDINSS dial torque wrench offers a body design that provides durability and performance. The small frame of the CDI dial-type torque wrench 752LDINSS offers torque capacity 0 - 75 in.lbs. 3/8" square drive. Made in the U.S.A. by CDI. CDI Classic Series English Single Scale Dial Torque Wrench, Model 752LDINSS: Torque Range: 0 - 75 in.lb., in 1 ft.lb. increments Plated steel body insures durability Low profile design for easier access to restrictive areas Comfortable cushion grip improves comfort Rubber boot protects the work piece Protective plastic box included Calibrated in both CW and CCW directions Accuracy +/- 4%, from 20 to 100% of full scale. Tools are individually serialized with matching Certificate of Calibration traceable to N.I.S.T. 3/8" square drive is non-ratcheting. 11.5" long, weighs 1.1 lbs. Made in USA Also available in Newton meter single scale. Call BlueTools at 336-282-2020 to order your CDI Dial Torque Wrench 752LDINSS today.
Description
The CLASSIC Series Single Scale Dial Type Torque Wrench 752LDINSS provides readings in English only. The 752LDINSS dial torque wrench offers a body design that provides durability and performance. The small frame of the CDI dial-type torque wrench 752LDINSS offers torque capacity 0 - 75 in.lbs. 3/8" square drive. Made in the U.S.A. by CDI. CDI Classic Series English Single Scale Dial Torque Wrench, Model 752LDINSS: Torque Range: 0 - 75 in.lb., in 1 ft.lb. increments Plated steel body insures durability Low profile design for easier access to restrictive areas Comfortable cushion grip improves comfort Rubber boot protects the work piece Protective plastic box included Calibrated in both CW and CCW directions Accuracy +/- 4%, from 20 to 100% of full scale. Tools are individually serialized with matching Certificate of Calibration traceable to N.I.S.T. 3/8" square drive is non-ratcheting. 11.5" long, weighs 1.1 lbs. Made in USA Also available in Newton meter single scale. Call BlueTools at 336-282-2020 to order your CDI Dial Torque Wrench 752LDINSS today.

Suppliers

Company
Product
Description
Supplier Links
539-752LDINSS -  - Bluetools
Greensboro, NC, USA
539-752LDINSS
539-752LDINSS
The CLASSIC Series Single Scale Dial Type Torque Wrench 752LDINSS provides readings in English only. The 752LDINSS dial torque wrench offers a body design that provides durability and performance. The small frame of the CDI dial-type torque wrench 752LDINSS offers torque capacity 0 - 75 in.lbs. 3/8" square drive. Made in the U.S.A. by CDI. CDI Classic Series English Single Scale Dial Torque Wrench, Model 752LDINSS: Torque Range: 0 - 75 in.lb., in 1 ft.lb. increments Plated steel body insures durability Low profile design for easier access to restrictive areas Comfortable cushion grip improves comfort Rubber boot protects the work piece Protective plastic box included Calibrated in both CW and CCW directions Accuracy +/- 4%, from 20 to 100% of full scale. Tools are individually serialized with matching Certificate of Calibration traceable to N.I.S.T. 3/8" square drive is non-ratcheting. 11.5" long, weighs 1.1 lbs. Made in USA Also available in Newton meter single scale. Call BlueTools at 336-282-2020 to order your CDI Dial Torque Wrench 752LDINSS today.

The CLASSIC Series Single Scale Dial Type Torque Wrench 752LDINSS provides readings in English only. The 752LDINSS dial torque wrench offers a body design that provides durability and performance. The small frame of the CDI dial-type torque wrench 752LDINSS offers torque capacity 0 - 75 in.lbs. 3/8" square drive. Made in the U.S.A. by CDI.

CDI Classic Series English Single Scale Dial Torque Wrench, Model 752LDINSS:

  • Torque Range: 0 - 75 in.lb., in 1 ft.lb. increments
  • Plated steel body insures durability
  • Low profile design for easier access to restrictive areas
  • Comfortable cushion grip improves comfort
  • Rubber boot protects the work piece
  • Protective plastic box included
  • Calibrated in both CW and CCW directions
  • Accuracy +/- 4%, from 20 to 100% of full scale.
  • Tools are individually serialized with matching Certificate of Calibration traceable to N.I.S.T.
  • 3/8" square drive is non-ratcheting.
  • 11.5" long, weighs 1.1 lbs.
  • Made in USA

Also available in Newton meter single scale. Call BlueTools at 336-282-2020 to order your CDI Dial Torque Wrench 752LDINSS today.

Supplier's Site

Technical Specifications

  Bluetools
Product Category Wrenches
Product Name 539-752LDINSS
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Ratcheting Hydrant Wrench - Model 52-F - Lowell Corporation
Specs
Type Specialty/Other; Hydrant Wrench
Drive Size 1.25 to 2 inch (31.75 to 50.8 mm)
Wrench Length 15 inch (381 mm)
View Details
HEXAGONAL WRENCH, FOR #6 CAP SCREW. - A 4T15-109 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1094 inch (2.78 mm)
View Details