Bluetools 539-1002CF3HA

Description
The High Accuracy Computorq3 Electronic Torque Wrench, 1002CF3HA, manufactured by CDI, is a simple-to-use 3/8" drive digital readout wrench that displays highly accurate - within 1% - real-time torque values in any of the following four torque units: ft.lbs., in.lbs., Nm, and kg.cm. The operator simply sets the desired torque and units on the Computor3 and applies force until the green LED illuminates. The Computorq3 has a sleek new design with an ergonomically-design ed, molded non-slip rubber grip and a large, easy-to-read digital display. The Computorq3 comes with a 15-degree flex ratcheting head and push-button socket release. It torques in both clockwise and counterclockwise directions. The Computorq3 High Accuracy Electronic Torque Wrench is perfect for light industrial, automotive, motorcycle, bicycle, watercraft, and aircraft applications. The Computorque3, 1002CF3HA, features: Drive: 3/8" Torque Range: 120-1200 in.lb. Length: 17" Weight: 2.2 lb. Battery-saving auto-shutoff Remembers last Unit and Torque Setting selected Distinct audible tone when set torque value is reached; audible alarm when torque value is exceeded 3-color LED light bar (YELLOW=approaching torque setting; GREEN=torque setting reached; RED=torque setting exceeded) High Accuracy: 1% CW of readings from 20% to 100% of full scale (Clockwise only) N.I.S.T. Traceable Certificate of Calibration included Call BlueTools at 336-282-2020 to order your High Accuracy Computorq3 Electronic Torque Wrench today!
Description
The High Accuracy Computorq3 Electronic Torque Wrench, 1002CF3HA, manufactured by CDI, is a simple-to-use 3/8" drive digital readout wrench that displays highly accurate - within 1% - real-time torque values in any of the following four torque units: ft.lbs., in.lbs., Nm, and kg.cm. The operator simply sets the desired torque and units on the Computor3 and applies force until the green LED illuminates. The Computorq3 has a sleek new design with an ergonomically-design ed, molded non-slip rubber grip and a large, easy-to-read digital display. The Computorq3 comes with a 15-degree flex ratcheting head and push-button socket release. It torques in both clockwise and counterclockwise directions. The Computorq3 High Accuracy Electronic Torque Wrench is perfect for light industrial, automotive, motorcycle, bicycle, watercraft, and aircraft applications. The Computorque3, 1002CF3HA, features: Drive: 3/8" Torque Range: 120-1200 in.lb. Length: 17" Weight: 2.2 lb. Battery-saving auto-shutoff Remembers last Unit and Torque Setting selected Distinct audible tone when set torque value is reached; audible alarm when torque value is exceeded 3-color LED light bar (YELLOW=approaching torque setting; GREEN=torque setting reached; RED=torque setting exceeded) High Accuracy: 1% CW of readings from 20% to 100% of full scale (Clockwise only) N.I.S.T. Traceable Certificate of Calibration included Call BlueTools at 336-282-2020 to order your High Accuracy Computorq3 Electronic Torque Wrench today!

Suppliers

Company
Product
Description
Supplier Links
539-1002CF3HA -  - Bluetools
Greensboro, NC, USA
539-1002CF3HA
539-1002CF3HA
The High Accuracy Computorq3 Electronic Torque Wrench, 1002CF3HA, manufactured by CDI, is a simple-to-use 3/8" drive digital readout wrench that displays highly accurate - within 1% - real-time torque values in any of the following four torque units: ft.lbs., in.lbs., Nm, and kg.cm. The operator simply sets the desired torque and units on the Computor3 and applies force until the green LED illuminates. The Computorq3 has a sleek new design with an ergonomically-design ed, molded non-slip rubber grip and a large, easy-to-read digital display. The Computorq3 comes with a 15-degree flex ratcheting head and push-button socket release. It torques in both clockwise and counterclockwise directions. The Computorq3 High Accuracy Electronic Torque Wrench is perfect for light industrial, automotive, motorcycle, bicycle, watercraft, and aircraft applications. The Computorque3, 1002CF3HA, features: Drive: 3/8" Torque Range: 120-1200 in.lb. Length: 17" Weight: 2.2 lb. Battery-saving auto-shutoff Remembers last Unit and Torque Setting selected Distinct audible tone when set torque value is reached; audible alarm when torque value is exceeded 3-color LED light bar (YELLOW=approaching torque setting; GREEN=torque setting reached; RED=torque setting exceeded) High Accuracy: 1% CW of readings from 20% to 100% of full scale (Clockwise only) N.I.S.T. Traceable Certificate of Calibration included Call BlueTools at 336-282-2020 to order your High Accuracy Computorq3 Electronic Torque Wrench today!

The High Accuracy Computorq3 Electronic Torque Wrench, 1002CF3HA, manufactured by CDI, is a simple-to-use 3/8" drive digital readout wrench that displays highly accurate - within 1% - real-time torque values in any of the following four torque units: ft.lbs., in.lbs., Nm, and kg.cm. The operator simply sets the desired torque and units on the Computor3 and applies force until the green LED illuminates. The Computorq3 has a sleek new design with an ergonomically-designed, molded non-slip rubber grip and a large, easy-to-read digital display. The Computorq3 comes with a 15-degree flex ratcheting head and push-button socket release. It torques in both clockwise and counterclockwise directions. The Computorq3 High Accuracy Electronic Torque Wrench is perfect for light industrial, automotive, motorcycle, bicycle, watercraft, and aircraft applications. The Computorque3, 1002CF3HA, features:

  • Drive: 3/8"
  • Torque Range: 120-1200 in.lb.
  • Length: 17"
  • Weight: 2.2 lb.
  • Battery-saving auto-shutoff
  • Remembers last Unit and Torque Setting selected
  • Distinct audible tone when set torque value is reached; audible alarm when torque value is exceeded
  • 3-color LED light bar (YELLOW=approaching torque setting; GREEN=torque setting reached; RED=torque setting exceeded)
  • High Accuracy: 1% CW of readings from 20% to 100% of full scale (Clockwise only)
  • N.I.S.T. Traceable Certificate of Calibration included

Call BlueTools at 336-282-2020 to order your High Accuracy Computorq3 Electronic Torque Wrench today!

Supplier's Site

Technical Specifications

  Bluetools
Product Category Wrenches
Product Name 539-1002CF3HA
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Quick Release Socket Wrench - Model 52QR - Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.5 inch (15.87 to 38.1 mm)
Wrench Length 15 inch (381 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M8 WRENCH - MD0911MQB040X07 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1575 inch (4 mm)
View Details