Bluetools 539-752MFRMH

Description
The CDI metal-handle, dual-scale series, MRMH and MFRMH, offer the user a rugged, industrial strength torque wrench able to withstand the rigors of professional use. The handles of these micro-adjustable clicker-type torque wrenches are lightly knurled for a tough, non-slip grip. There are 21 models of metal handle micrometer adjustable torque wrenches available. In addition, CDI manufactures an ergonomically designed, comfort-grip series, MRPH and MFRPH, with a smooth polymer grip. Call for details and pricing. (Item in photo may not be this exact model.) Dual scale, calibrated dual direction Lightly knurled metal handle for tough, non-slip grip Positive lock for setting, with spring loaded pull down locking ring Laser marked, micrometer type setting is easy to set Torque Range: 5 - 75 ft.lb., in .5 ft.lb. increments 3/8" square drive Accuracy is +/- 4% in clockwise direction, from 20 – 100% of full scale Meets or exceeds ASME B107.14M-1994, ISO 6789 Standards Individually serialized with matching Certification of Calibration traceable to N.I.S.T. 16” long, 2.5 lb., Made in USA
Description
The CDI metal-handle, dual-scale series, MRMH and MFRMH, offer the user a rugged, industrial strength torque wrench able to withstand the rigors of professional use. The handles of these micro-adjustable clicker-type torque wrenches are lightly knurled for a tough, non-slip grip. There are 21 models of metal handle micrometer adjustable torque wrenches available. In addition, CDI manufactures an ergonomically designed, comfort-grip series, MRPH and MFRPH, with a smooth polymer grip. Call for details and pricing. (Item in photo may not be this exact model.) Dual scale, calibrated dual direction Lightly knurled metal handle for tough, non-slip grip Positive lock for setting, with spring loaded pull down locking ring Laser marked, micrometer type setting is easy to set Torque Range: 5 - 75 ft.lb., in .5 ft.lb. increments 3/8" square drive Accuracy is +/- 4% in clockwise direction, from 20 – 100% of full scale Meets or exceeds ASME B107.14M-1994, ISO 6789 Standards Individually serialized with matching Certification of Calibration traceable to N.I.S.T. 16” long, 2.5 lb., Made in USA

Suppliers

Company
Product
Description
Supplier Links
539-752MFRMH -  - Bluetools
Greensboro, NC, USA
539-752MFRMH
539-752MFRMH
The CDI metal-handle, dual-scale series, MRMH and MFRMH, offer the user a rugged, industrial strength torque wrench able to withstand the rigors of professional use. The handles of these micro-adjustable clicker-type torque wrenches are lightly knurled for a tough, non-slip grip. There are 21 models of metal handle micrometer adjustable torque wrenches available. In addition, CDI manufactures an ergonomically designed, comfort-grip series, MRPH and MFRPH, with a smooth polymer grip. Call for details and pricing. (Item in photo may not be this exact model.) Dual scale, calibrated dual direction Lightly knurled metal handle for tough, non-slip grip Positive lock for setting, with spring loaded pull down locking ring Laser marked, micrometer type setting is easy to set Torque Range: 5 - 75 ft.lb., in .5 ft.lb. increments 3/8" square drive Accuracy is +/- 4% in clockwise direction, from 20 – 100% of full scale Meets or exceeds ASME B107.14M-1994, ISO 6789 Standards Individually serialized with matching Certification of Calibration traceable to N.I.S.T. 16” long, 2.5 lb., Made in USA

The CDI metal-handle, dual-scale series, MRMH and MFRMH, offer the user a rugged, industrial strength torque wrench able to withstand the rigors of professional use. The handles of these micro-adjustable clicker-type torque wrenches are lightly knurled for a tough, non-slip grip. There are 21 models of metal handle micrometer adjustable torque wrenches available. In addition, CDI manufactures an ergonomically designed, comfort-grip series, MRPH and MFRPH, with a smooth polymer grip. Call for details and pricing. (Item in photo may not be this exact model.)

  • Dual scale, calibrated dual direction
  • Lightly knurled metal handle for tough, non-slip grip
  • Positive lock for setting, with spring loaded pull down locking ring
  • Laser marked, micrometer type setting is easy to set
  • Torque Range: 5 - 75 ft.lb., in .5 ft.lb. increments
  • 3/8" square drive
  • Accuracy is +/- 4% in clockwise direction, from 20 – 100% of full scale
  • Meets or exceeds ASME B107.14M-1994, ISO 6789 Standards
  • Individually serialized with matching Certification of Calibration traceable to N.I.S.T.
  • 16” long, 2.5 lb., Made in USA
Supplier's Site

Technical Specifications

  Bluetools
Product Category Wrenches
Product Name 539-752MFRMH
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Quad Square Distribution Linemans Wrench - 8D4T1 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 13.25 inch (337 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M2 & #2-56 WRENCH - MD0911MQB009X03 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0350 inch (0.8900 mm)
View Details