Bluetools 539-2503CF3

Description
The Computorq3 Electronic Torque Wrench, 2503CF3, manufactured by CDI, is a simple-to-use 1/2" drive digital readout wrench that displays real-time torque values in any of the following four torque units: ft.lbs., in.lbs., Nm, and kg.cm. The operator simply sets the desired torque and units on the Computor3 and applies force until the green LED illuminates. The Computorq3 has a sleek new design with an ergonomically-design ed, molded non-slip rubber grip and a large, easy-to-read digital display. The Computorq3 comes with a 15-degree flex ratcheting head and push-button socket release. It torques in both clockwise and counterclockwise directions. The Computorq3 Electronic Torque Wrench is perfect for light industrial, automotive, motorcycle, watercraft, and aircraft applications. The Computorque3, 2503CF3, features: Drive: 1/2" Torque Range: 300 - 3000 in.lb./25 - 250 ft.lb. Length: 27" Weight: 3.5 lb. Battery-saving auto-shutoff Remembers last Unit and Torque Setting selected Distinct audible tone when set torque value is reached; audible alarm when torque value is exceeded 3-color LED light bar (YELLOW=approaching torque setting; GREEN=torque setting reached; RED=torque setting exceeded) Accuracy: 2% CW/3%CCW of readings from 20% to 100% of full scale N.I.S.T. Traceable Certificate of Calibration included Call BlueTools at 336-282-2020 to order your Computorq3 Electronic Torque Wrench today!
Description
The Computorq3 Electronic Torque Wrench, 2503CF3, manufactured by CDI, is a simple-to-use 1/2" drive digital readout wrench that displays real-time torque values in any of the following four torque units: ft.lbs., in.lbs., Nm, and kg.cm. The operator simply sets the desired torque and units on the Computor3 and applies force until the green LED illuminates. The Computorq3 has a sleek new design with an ergonomically-design ed, molded non-slip rubber grip and a large, easy-to-read digital display. The Computorq3 comes with a 15-degree flex ratcheting head and push-button socket release. It torques in both clockwise and counterclockwise directions. The Computorq3 Electronic Torque Wrench is perfect for light industrial, automotive, motorcycle, watercraft, and aircraft applications. The Computorque3, 2503CF3, features: Drive: 1/2" Torque Range: 300 - 3000 in.lb./25 - 250 ft.lb. Length: 27" Weight: 3.5 lb. Battery-saving auto-shutoff Remembers last Unit and Torque Setting selected Distinct audible tone when set torque value is reached; audible alarm when torque value is exceeded 3-color LED light bar (YELLOW=approaching torque setting; GREEN=torque setting reached; RED=torque setting exceeded) Accuracy: 2% CW/3%CCW of readings from 20% to 100% of full scale N.I.S.T. Traceable Certificate of Calibration included Call BlueTools at 336-282-2020 to order your Computorq3 Electronic Torque Wrench today!

Suppliers

Company
Product
Description
Supplier Links
539-2503CF3 -  - Bluetools
Greensboro, NC, USA
539-2503CF3
539-2503CF3
The Computorq3 Electronic Torque Wrench, 2503CF3, manufactured by CDI, is a simple-to-use 1/2" drive digital readout wrench that displays real-time torque values in any of the following four torque units: ft.lbs., in.lbs., Nm, and kg.cm. The operator simply sets the desired torque and units on the Computor3 and applies force until the green LED illuminates. The Computorq3 has a sleek new design with an ergonomically-design ed, molded non-slip rubber grip and a large, easy-to-read digital display. The Computorq3 comes with a 15-degree flex ratcheting head and push-button socket release. It torques in both clockwise and counterclockwise directions. The Computorq3 Electronic Torque Wrench is perfect for light industrial, automotive, motorcycle, watercraft, and aircraft applications. The Computorque3, 2503CF3, features: Drive: 1/2" Torque Range: 300 - 3000 in.lb./25 - 250 ft.lb. Length: 27" Weight: 3.5 lb. Battery-saving auto-shutoff Remembers last Unit and Torque Setting selected Distinct audible tone when set torque value is reached; audible alarm when torque value is exceeded 3-color LED light bar (YELLOW=approaching torque setting; GREEN=torque setting reached; RED=torque setting exceeded) Accuracy: 2% CW/3%CCW of readings from 20% to 100% of full scale N.I.S.T. Traceable Certificate of Calibration included Call BlueTools at 336-282-2020 to order your Computorq3 Electronic Torque Wrench today!

The Computorq3 Electronic Torque Wrench, 2503CF3, manufactured by CDI, is a simple-to-use 1/2" drive digital readout wrench that displays real-time torque values in any of the following four torque units: ft.lbs., in.lbs., Nm, and kg.cm. The operator simply sets the desired torque and units on the Computor3 and applies force until the green LED illuminates. The Computorq3 has a sleek new design with an ergonomically-designed, molded non-slip rubber grip and a large, easy-to-read digital display. The Computorq3 comes with a 15-degree flex ratcheting head and push-button socket release. It torques in both clockwise and counterclockwise directions. The Computorq3 Electronic Torque Wrench is perfect for light industrial, automotive, motorcycle, watercraft, and aircraft applications. The Computorque3, 2503CF3, features:

  • Drive: 1/2"
  • Torque Range: 300 - 3000 in.lb./25 - 250 ft.lb.
  • Length: 27"
  • Weight: 3.5 lb.
  • Battery-saving auto-shutoff
  • Remembers last Unit and Torque Setting selected
  • Distinct audible tone when set torque value is reached; audible alarm when torque value is exceeded
  • 3-color LED light bar (YELLOW=approaching torque setting; GREEN=torque setting reached; RED=torque setting exceeded)
  • Accuracy: 2% CW/3%CCW of readings from 20% to 100% of full scale
  • N.I.S.T. Traceable Certificate of Calibration included

Call BlueTools at 336-282-2020 to order your Computorq3 Electronic Torque Wrench today!

Supplier's Site

Technical Specifications

  Bluetools
Product Category Wrenches
Product Name 539-2503CF3
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
Transfer torque wrench TTS/100NM - 1-TTS/100NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details