Bluetools 539-10002MRMH

Description
The CDI metal-handle, dual-scale series, MRMH and MFRMH, offer the user a rugged, industrial strength torque wrench able to withstand the rigors of professional use. The handles of these micro-adjustable clicker-type torque wrenches are lightly knurled for a tough, non-slip grip. There are 21 models of metal handle micrometer adjustable torque wrenches available. In addition, CDI manufactures an ergonomically designed, comfort-grip series, MRPH and MFRPH, with a smooth polymer grip. Call for details and pricing. (Item in photo may not be this exact model.) Dual scale, calibrated dual direction Lightly knurled metal handle for tough, non-slip grip Positive lock for setting, with spring loaded pull down locking ring Laser marked, micrometer type setting is easy to set Torque Range: 150 - 1000 in.lb., in 5 inl.lb. increments 3/8" square drive Industrial grade ratchet head Accuracy is +/- 4% in clockwise direction, from 20 - 100% of full scale Meets or exceeds ASME B107.14M-1994, ISO 6789 Standards Individually serialized with matching Certification of Calibration traceable to N.I.S.T. 16" long, weights 2.5 lbs. Comes packed in a metal protective case. Made in USA
Description
The CDI metal-handle, dual-scale series, MRMH and MFRMH, offer the user a rugged, industrial strength torque wrench able to withstand the rigors of professional use. The handles of these micro-adjustable clicker-type torque wrenches are lightly knurled for a tough, non-slip grip. There are 21 models of metal handle micrometer adjustable torque wrenches available. In addition, CDI manufactures an ergonomically designed, comfort-grip series, MRPH and MFRPH, with a smooth polymer grip. Call for details and pricing. (Item in photo may not be this exact model.) Dual scale, calibrated dual direction Lightly knurled metal handle for tough, non-slip grip Positive lock for setting, with spring loaded pull down locking ring Laser marked, micrometer type setting is easy to set Torque Range: 150 - 1000 in.lb., in 5 inl.lb. increments 3/8" square drive Industrial grade ratchet head Accuracy is +/- 4% in clockwise direction, from 20 - 100% of full scale Meets or exceeds ASME B107.14M-1994, ISO 6789 Standards Individually serialized with matching Certification of Calibration traceable to N.I.S.T. 16" long, weights 2.5 lbs. Comes packed in a metal protective case. Made in USA

Suppliers

Company
Product
Description
Supplier Links
539-10002MRMH -  - Bluetools
Greensboro, NC, USA
539-10002MRMH
539-10002MRMH
The CDI metal-handle, dual-scale series, MRMH and MFRMH, offer the user a rugged, industrial strength torque wrench able to withstand the rigors of professional use. The handles of these micro-adjustable clicker-type torque wrenches are lightly knurled for a tough, non-slip grip. There are 21 models of metal handle micrometer adjustable torque wrenches available. In addition, CDI manufactures an ergonomically designed, comfort-grip series, MRPH and MFRPH, with a smooth polymer grip. Call for details and pricing. (Item in photo may not be this exact model.) Dual scale, calibrated dual direction Lightly knurled metal handle for tough, non-slip grip Positive lock for setting, with spring loaded pull down locking ring Laser marked, micrometer type setting is easy to set Torque Range: 150 - 1000 in.lb., in 5 inl.lb. increments 3/8" square drive Industrial grade ratchet head Accuracy is +/- 4% in clockwise direction, from 20 - 100% of full scale Meets or exceeds ASME B107.14M-1994, ISO 6789 Standards Individually serialized with matching Certification of Calibration traceable to N.I.S.T. 16" long, weights 2.5 lbs. Comes packed in a metal protective case. Made in USA

The CDI metal-handle, dual-scale series, MRMH and MFRMH, offer the user a rugged, industrial strength torque wrench able to withstand the rigors of professional use. The handles of these micro-adjustable clicker-type torque wrenches are lightly knurled for a tough, non-slip grip. There are 21 models of metal handle micrometer adjustable torque wrenches available. In addition, CDI manufactures an ergonomically designed, comfort-grip series, MRPH and MFRPH, with a smooth polymer grip. Call for details and pricing. (Item in photo may not be this exact model.)

  • Dual scale, calibrated dual direction
  • Lightly knurled metal handle for tough, non-slip grip
  • Positive lock for setting, with spring loaded pull down locking ring
  • Laser marked, micrometer type setting is easy to set
  • Torque Range: 150 - 1000 in.lb., in 5 inl.lb. increments
  • 3/8" square drive
  • Industrial grade ratchet head
  • Accuracy is +/- 4% in clockwise direction, from 20 - 100% of full scale
  • Meets or exceeds ASME B107.14M-1994, ISO 6789 Standards
  • Individually serialized with matching Certification of Calibration traceable to N.I.S.T.
  • 16" long, weights 2.5 lbs. Comes packed in a metal protective case. Made in USA
Supplier's Site

Technical Specifications

  Bluetools
Product Category Wrenches
Product Name 539-10002MRMH
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

2 in. Size Spanner Wrench|Master File - SW200 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2 inch (50.8 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details
Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details