Bluetools 539-502CF-II

Description
The Computorq II, 502CF-II is CDI's state-of-the-art Digital Programmable Torque Wrench. The Computorq II Series of Electronic Torque Wrenches have many applications, including precision torquing of critical fasteners, tracking applied torque for quality control testing, as well as destructive component testing. The Computorq II is easy to program using the soft touch keypad. The operator simply programs a "target" torque, including upper and lower limits, and the electronic torque wrench signals with a beep when that torque setting is reached. If the user exceeds the target torque, an alarm tone sounds, and a red light flashes. Computorque II, 502CF-II features: Drive: 3/8" Torque Range: 60 - 600 in.lb., in 0.1 in.lb. increments Length: 14.9" Weight: 2.0 lb. Up to 4000 torque values can be stored in memory Downloading capability to a printer/computer datalogger via RS232 Selectable modes of operation are "Peak Hold" and "Track" Target torque values are easily programmed and viewed through the keyboard A 9V alkaline battery is standard for 60 hours of operation Accuracy: 1% of indicated value, CW & CCW, from 20% to 100% of full scale All calibration data is stored in the microprocessor Selectable baud rate for downloading to a printer/computer/dat alogger. Options: 300, 600, 1200, 2400, 4800, 9600, or 19,200
Description
The Computorq II, 502CF-II is CDI's state-of-the-art Digital Programmable Torque Wrench. The Computorq II Series of Electronic Torque Wrenches have many applications, including precision torquing of critical fasteners, tracking applied torque for quality control testing, as well as destructive component testing. The Computorq II is easy to program using the soft touch keypad. The operator simply programs a "target" torque, including upper and lower limits, and the electronic torque wrench signals with a beep when that torque setting is reached. If the user exceeds the target torque, an alarm tone sounds, and a red light flashes. Computorque II, 502CF-II features: Drive: 3/8" Torque Range: 60 - 600 in.lb., in 0.1 in.lb. increments Length: 14.9" Weight: 2.0 lb. Up to 4000 torque values can be stored in memory Downloading capability to a printer/computer datalogger via RS232 Selectable modes of operation are "Peak Hold" and "Track" Target torque values are easily programmed and viewed through the keyboard A 9V alkaline battery is standard for 60 hours of operation Accuracy: 1% of indicated value, CW & CCW, from 20% to 100% of full scale All calibration data is stored in the microprocessor Selectable baud rate for downloading to a printer/computer/dat alogger. Options: 300, 600, 1200, 2400, 4800, 9600, or 19,200

Suppliers

Company
Product
Description
Supplier Links
539-502CF-II -  - Bluetools
Greensboro, NC, USA
539-502CF-II
539-502CF-II
The Computorq II, 502CF-II is CDI's state-of-the-art Digital Programmable Torque Wrench. The Computorq II Series of Electronic Torque Wrenches have many applications, including precision torquing of critical fasteners, tracking applied torque for quality control testing, as well as destructive component testing. The Computorq II is easy to program using the soft touch keypad. The operator simply programs a "target" torque, including upper and lower limits, and the electronic torque wrench signals with a beep when that torque setting is reached. If the user exceeds the target torque, an alarm tone sounds, and a red light flashes. Computorque II, 502CF-II features: Drive: 3/8" Torque Range: 60 - 600 in.lb., in 0.1 in.lb. increments Length: 14.9" Weight: 2.0 lb. Up to 4000 torque values can be stored in memory Downloading capability to a printer/computer datalogger via RS232 Selectable modes of operation are "Peak Hold" and "Track" Target torque values are easily programmed and viewed through the keyboard A 9V alkaline battery is standard for 60 hours of operation Accuracy: 1% of indicated value, CW & CCW, from 20% to 100% of full scale All calibration data is stored in the microprocessor Selectable baud rate for downloading to a printer/computer/dat alogger. Options: 300, 600, 1200, 2400, 4800, 9600, or 19,200

The Computorq II, 502CF-II is CDI's state-of-the-art Digital Programmable Torque Wrench. The Computorq II Series of Electronic Torque Wrenches have many applications, including precision torquing of critical fasteners, tracking applied torque for quality control testing, as well as destructive component testing. The Computorq II is easy to program using the soft touch keypad. The operator simply programs a "target" torque, including upper and lower limits, and the electronic torque wrench signals with a beep when that torque setting is reached. If the user exceeds the target torque, an alarm tone sounds, and a red light flashes. Computorque II, 502CF-II features:

  • Drive: 3/8"
  • Torque Range: 60 - 600 in.lb., in 0.1 in.lb. increments
  • Length: 14.9"
  • Weight: 2.0 lb.
  • Up to 4000 torque values can be stored in memory
  • Downloading capability to a printer/computer datalogger via RS232
  • Selectable modes of operation are "Peak Hold" and "Track"
  • Target torque values are easily programmed and viewed through the keyboard
  • A 9V alkaline battery is standard for 60 hours of operation
  • Accuracy: 1% of indicated value, CW & CCW, from 20% to 100% of full scale
  • All calibration data is stored in the microprocessor
  • Selectable baud rate for downloading to a printer/computer/datalogger. Options: 300, 600, 1200, 2400, 4800, 9600, or 19,200
Supplier's Site

Technical Specifications

  Bluetools
Product Category Wrenches
Product Name 539-502CF-II
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Torque Wrenches - 1853881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Torque
Drive Type Specialty/Other; Square
Drive Size 0.5000 inch (12.7 mm)
View Details
HEXAGONAL WRENCH, FOR 5/16 CAP SCREW & 1/2 SET SCREW. - A 4T15-250 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2500 inch (6.35 mm)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details