Bluetools Datasheets for Screwdrivers (electric and pneumatic)
Industrial screwdrivers and screwfeeders are automated tools that are used to turn screws while providing close control of screw torque. They can be electric or pneumatic and may include features such as torque feedback and controlled stopping.
Screwdrivers (electric and pneumatic): Learn more
| Product Name | Notes |
|---|---|
| CLEARANCE - Discontinued Model - Great Savings!! Manufactured by Master Power, the PrecisionMaster Pistol Grip Screwdriver, MP2652, has immediate air shut-off, which guarantees high torque repeatability and reduces... | |
| CLEARANCE - Discontinued Model - Great Savings!! Manufactured by Master Power, the PrecisionMaster Push-to-Start Screwdriver, MP2611, has immediate air shut-off, which guarantees high torque repeatability and reduces quality... | |
| CLEARANCE - Discontinued Model - Great Savings!! Manufactured by Master Power, the PrecisionMaster Push-to-Start Screwdriver, MP2703, has immediate air shut-off, which guarantees high torque repeatability and reduces quality... | |
| CLEARANCE - Discontinued Model - Great Savings!! Manufactured by Master Power, the PrecisionMaster Push-to-Start Screwdriver, MP2705, has immediate air shut-off, which guarantees high torque repeatability and reduces quality... | |
| Master Power screwdrivers are rated in terms of "free speed" (the RPM of the drive spindle with no load at recommended air pressure and the throttle wide open). Use a... | |
| The Cleco Push-to-Start Inline Screwdriver, 14SCA04Q, is a top quality assembly tool, made in the U. S. A., by Cooper Power Tools. Cleco assembly screwdrivers have long been... | |
| The Cleco Push-to-Start Inline Screwdriver, 14SPA02Q, is a top quality assembly tool, made in the U. S. A., by Cooper Power Tools. Cleco assembly screwdrivers have long been... | |
| The Cleco Push-to-Start Inline Screwdriver, 2RSA-10B, is a top quality assembly tool, made in the U. S. A., by Cooper Power Tools. Cleco assembly screwdrivers have long been... | |
| The Cleco Push-to-Start Inline Screwdriver, 88RSA-5C-3, is a top quality assembly tool, made in the U. S. A., by Cooper Power Tools. Cleco assembly screwdrivers have long been... | |
| The Cleco Push-to-Start Inline Screwdriver, 88RSA-5CQ, is a top quality assembly tool, made in the U. S. A., by Cooper Power Tools. Cleco assembly screwdrivers have long been... | |
| The Cleco Push-to-Start Inline Screwdriver, 8RSA-10BQ, is a top quality assembly tool, made in the U. S. A., by Cooper Power Tools. Cleco assembly screwdrivers have long been... | |
| The Cleco Push-to-Start Inline Screwdriver, 8RSA-20BQ, is a top quality assembly tool, made in the U. S. A., by Cooper Power Tools. Cleco assembly screwdrivers have long been... | |
| The Master Power MP2436 is a high quality, industrial-grade, heavy duty Pistol Grip Versa Clutch Screwdriver, which is manufactured in the USA. The Versa Clutch on a pneumatic air... | |
| The Master Power MP2437 is a high quality, industrial-grade, heavy duty Pistol Grip Versa Clutch Screwdriver, which is manufactured in the USA. The Versa Clutch on a pneumatic air... | |
| The Master Power Pistol Grip Positive Clutch screwdriver, MP2464, is a high-quality, heavy-duty, industrial-grade pneumatic screwdriver made in the USA. The MP positive clutch air screwdriver is the ideal... | |
| The Master Power Pistol Grip Positive Clutch screwdriver, MP2465 , is a high-quality, heavy-duty, industrial-grade pneumatic screwdriver made in the USA. The MP positive clutch air screwdriver is the ideal... | |
| The Master Power Pistol Grip Positive Clutch screwdriver, MP2466 , is a high-quality, heavy-duty, industrial-grade pneumatic screwdriver made in the USA. The MP positive clutch air screwdriver is the ideal... | |
| The MP2454 Direct Drive Pneumatic Screwdriver is a quality tool manufactured by Master Power, a division of Apex Tool Group . The "stall drive" air controlled screwdriver has a two-step... | |
| The MP2476 Pistol Grip Adjustable Clutch Screwdriver is a high quality, industrial pneumatic screwdriver made in the USA. The adjustable clutch on an air controlled screwdriver offers torque range control... | |
| The MP2477 adjustable clutch pneumatic screwdriver is a high quality, industrial-grade pneumatic screwdriver made in the USA. The adjustable clutch on an air controlled screwdriver offers torque range control independent... | |
| The MP2478 adjustable clutch pneumatic screwdriver is a high quality, industrial-grade pneumatic screwdriver made in the USA. The adjustable clutch on an air controlled screwdriver offers torque range control independent... | |
| The Pacific Pneumatic In-Line Adjustable Screwdriver, SDL-45-18, has a ratcheting clutch. One set of clutch jaws engages when forward pressure is applied to the tool. When pre-set torque is... | |
| The Pacific Pneumatic Push-to-Start (PTS) Screwdriver, SD-30-10, starts when the bit is depressed and stops when the preset torque is reached. The PTS air controlled screwdriver assures consistent repretition... | |
| The Pacific Pneumatic Push-to-Start (PTS) Screwdriver, SD-50-6, starts when the bit is depressed and stops when the preset torque is reached. The PTS air controlled screwdriver assures consistent repretition... | |
| The Taylor Pneumatic In-Line Adjustable Screwdriver, T-2440EX, features Auto Start and Auto Shut-off. The T2440EX clutch engages when forward pressure is applied to the tool and stops automatically... | |
| The Taylor Pneumatic In-Line Adjustable Screwdriver, T-7761, has a ratcheting clutch. One set of clutch jaws engages when forward pressure is applied to the tool. When pre-set torque is... | |
| The Taylor Pneumatic In-Line Adjustable Screwdriver, T-7763S, has a ratcheting clutch. One set of clutch jaws engages when forward pressure is applied to the tool. When pre-set torque is... | |
| The Taylor Pneumatic Pistol Grip Adjustable Screwdriver, T-7763, has an internally adjustable ratcheting clutch. One set of clutch jaws engages when forward pressure is applied to the tool. When... | |
| The Taylor Pneumatic Pistol Grip Adjustable Screwdriver, T-7763EX, is reversible and has an externally adjustable clutch. One set of clutch jaws engages when forward pressure is applied to the... | |
| The Taylor Pneumatic Pistol Grip Adjustable Screwdriver, T-7764EX, is reversible and has an externally adjustable clutch. One set of clutch jaws engages when forward pressure is applied to the... | |
| The Taylor Pneumatic Push-to-Start Adjustable Pencil Screwdriver, T-2420EX, is small and lightweight for precision operations . The T2420EX clutch engages when forward pressure is applied to the tool and... | |
| The Taylor Pneumatic Push-to-Start Adjustable Screwdriver, T-2430EX, features Auto Start and Auto Shut-off. The T2430EX clutch engages when forward pressure is applied to the tool and stops automatically... | |
| The Utica Pre-set Torque Screwdriver, TS-100, is an adjustable torque limiting screwdriver, which is designed for highly repetitive assembly line operations. All Utica torque limiting screwdrivers feature aluminum... | |
| The Utica Pre-set Torque Screwdriver, TS-30, is an adjustable torque limiting screwdriver, which is designed for highly repetitive assembly line operations. All Utica torque limiting screwdrivers feature aluminum... | |
| The Utica Pre-set Torque Screwdriver, TS-35, is an adjustable torque limiting screwdriver, which is designed for highly repetitive assembly line operations. All Utica torque limiting screwdrivers feature aluminum... | |
| The Utica Pre-set Torque Screwdriver, TS-SN-1, is designed for highly repetitive assembly line operations. All Utica torque limiting screwdrivers feature aluminum housings to reduce weight and maximize durability. Utica... | |
| The Utica Pre-set Torque Screwdriver, TS-SN-2, is designed for highly repetitive assembly line operations. All Utica torque limiting screwdrivers feature aluminum housings to reduce weight and maximize durability. Utica... | |
| The Pacific Pneumatic In-Line Adjustable Screwdriver, SDL-30-16, has a ratcheting clutch. One set of clutch jaws engages when forward pressure is applied to the tool. When pre-set torque is reached,... |