Bluetools 602-72100

Description
The KTI-72100 ratchet-style torque wrench "clicks" when the torque is achieved. The clicker torque wrenches come with a blow-molded case. 3/8" Drive 20 - 200 in.lb. Length: 11" Weight 1.7 lb. Please call BlueTools.com at 1-336-282-2020 to order your K-Tool ratcheting style torque wrench today!
Description
The KTI-72100 ratchet-style torque wrench "clicks" when the torque is achieved. The clicker torque wrenches come with a blow-molded case. 3/8" Drive 20 - 200 in.lb. Length: 11" Weight 1.7 lb. Please call BlueTools.com at 1-336-282-2020 to order your K-Tool ratcheting style torque wrench today!

Suppliers

Company
Product
Description
Supplier Links
602-72100 -  - Bluetools
Greensboro, NC, USA
602-72100
602-72100
The KTI-72100 ratchet-style torque wrench "clicks" when the torque is achieved. The clicker torque wrenches come with a blow-molded case. 3/8" Drive 20 - 200 in.lb. Length: 11" Weight 1.7 lb. Please call BlueTools.com at 1-336-282-2020 to order your K-Tool ratcheting style torque wrench today!

The KTI-72100 ratchet-style torque wrench "clicks" when the torque is achieved. The clicker torque wrenches come with a blow-molded case.

  • 3/8" Drive
  • 20 - 200 in.lb.
  • Length: 11"
  • Weight 1.7 lb.

Please call BlueTools.com at 1-336-282-2020 to order your K-Tool ratcheting style torque wrench today!

Supplier's Site

Technical Specifications

  Bluetools
Product Category Wrenches
Product Name 602-72100
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Torque Wrenches - 2217692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Torque
Drive Type Specialty/Other; Round
Drive Size 0.7500 inch (19.05 mm)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details