Bluetools 602-72101

Description
The KTI-72101 ratchet-style torque wrench "clicks" when the torque is achieved. The clicker torque wrenches come with a blow-molded case. 1/2" Drive 10 - 150 ft.lb. Length: 18" Weight 4.2 lb. Please call BlueTools.com at 1-336-282-2020 to order your K-Tool ratcheting style torque wrench today!
Description
The KTI-72101 ratchet-style torque wrench "clicks" when the torque is achieved. The clicker torque wrenches come with a blow-molded case. 1/2" Drive 10 - 150 ft.lb. Length: 18" Weight 4.2 lb. Please call BlueTools.com at 1-336-282-2020 to order your K-Tool ratcheting style torque wrench today!

Suppliers

Company
Product
Description
Supplier Links
602-72101 -  - Bluetools
Greensboro, NC, USA
602-72101
602-72101
The KTI-72101 ratchet-style torque wrench "clicks" when the torque is achieved. The clicker torque wrenches come with a blow-molded case. 1/2" Drive 10 - 150 ft.lb. Length: 18" Weight 4.2 lb. Please call BlueTools.com at 1-336-282-2020 to order your K-Tool ratcheting style torque wrench today!

The KTI-72101 ratchet-style torque wrench "clicks" when the torque is achieved. The clicker torque wrenches come with a blow-molded case.

  • 1/2" Drive
  • 10 - 150 ft.lb.
  • Length: 18"
  • Weight 4.2 lb.

Please call BlueTools.com at 1-336-282-2020 to order your K-Tool ratcheting style torque wrench today!

Supplier's Site

Technical Specifications

  Bluetools
Product Category Wrenches
Product Name 602-72101
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
HEXAGONAL WRENCH, FOR 1/4 CAP SCREW & 3/8 SET SCREW. - A 4T15-188 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1875 inch (4.76 mm)
View Details