Bluetools Datasheets for Sanders and Sanding Machines
Sanders and sanding machines are used to finish wood, plastic or composites through the application of abrasive belts, discs or sheets.
Sanders and Sanding Machines: Learn more
| Product Name | Notes |
|---|---|
| Master Power offers one of the most complete range of pneumatic sanders for rubbing, sanding and polishing. Master Power Orbital Sanders are in demand by craftsmen and professionals in a... | |
| Lightweight, yet rugged and dependable, the Taylor Economy Air Belt Sander, 1/4" x 13", T-7060, is designed for use on steel, aluminum, wood, plastic, rubber, etc. The Taylor... | |
| Master Power offers one of the most complete range of pneumatic equipment for rubbing, sanding and polishing. Master Power sanders are in demand by craftsmen and professionals in a wide... | |
| Rugged and dependable, the Taylor Economy Air Belt Sander, 3/4" x 20-1/2." T-7020A, is designed for use on steel, aluminum, wood, plastic, rubber, etc. The Taylor air controlled... | |
| Rugged and dependable, the Taylor Economy Air Belt Sander, 3/8" x 18,", T-7010AN, is designed for use on steel, aluminum, wood, plastic, rubber, etc. The Taylor air controlled... | |
| Rugged and dependable, the Taylor Pneumatic Belt Sander, T-7030, is designed for heavy-duty use on steel, aluminum, wood, plastic, rubber, etc. The Taylor air controlled belt sander has an... | |
| The Taylor T-7311 is a 6" dual-action sander. This air controlled DA sander is a great finishing sander, because it is light and powerful, with rear exhaust. | |
| The Taylor T-7311W5 is a 5" dual-action sander. This air controlled DA sander is a great finishing sander, because it is light and powerful, with rear exhaust. While... | |
| The Taylor T-7445 5" palm-grip dual-action sander is light and powerful, with rear exhaust. The Taylor palm grip DA sander is a great finishing sander. While smooth and quiet, with... | |
| The Taylor T-7446 6" palm-grip dual-action sander is light and powerful, with rear exhaust. The Taylor palm grip DA sander is a great finishing sander. While smooth and quiet, with... | |
| The Taylor T-7553 is a 3" dual-action mini palm grip sander, with a 3/32" Orbit pattern. This air controlled palm sander is a great finishing sander, because it... | |
| The Taylor T-7555 is a 5" palm-grip dual-action sander, with a 3/16" Orbit pattern. This air controlled palm sander is a great finishing sander, because it is light... | |
| The Taylor T-7556 is a 6" palm-grip dual-action sander, with a 3/16" Orbit pattern. This air controlled palm sander is a great finishing sander, because it is light... | |
| The Taylor T-7665 is a Triangular Mini Jitterbug Sander, with a 1/8" Orbit pattern. This air controlled triangular sander is a great finishing sander, because it is... | |
| The Taylor T-7716 Angle Sander is excellent for shaping and contouring patches, sanding body filler, and for heavy rust removal. The T-7716 pneumatic air sander features total ball bearing construction... | |
| The Taylor T-7765 is a pneumatic jitterbug sander, which can be used for wet or dry sanding. This air controlled jitterbug sander is great for fiberglass, plastic, steel, aluminum,... | |
| The small compact size of the Taylor Pnuematic Dual Action Mini Sander, T-7211, makes this the ideal pneumatic air sander whenever a finishing sander is needed for working in... | |
| The small compact size of the Taylor Pnuematic Dual Action Mini Sander, T-7511, makes this the ideal pneumatic air sander whenever a finishing sander is needed for small finishing... | |
| The unique Taylor Finger Sander, T-7265 duplicates the human finger in its orbital motion. The Taylor pneumatic Finger Sander comes with four "finger" pads for sanding and finishing the smallest... |