Bluetools 539-3504LDFNSS

Description
The CLASSIC Series Single Scale Dial Type Torque Wrench, 3504LDFNSS, has dials in English only. The single scale torque wrench features a comfortable rubber grip that is impervious to oils and solvents. The large frame 3504LDFNSS model of the CDI torque wrench has a torque capacity of 0-100 ft.lb. with 1/2" drive. Made in the U.S.A. by CDI. CDI Classic Series English Single Scale Dial Torque Wrench, Model 3504LDFNSS: Torque Range: 0 - 350 ft.lb., in 10 ft.lb. increments Plated steel body insures durability Low profile design for easier access to restrictive areas Comfortable cushion grip improves comfort Rubber boot protects the work piece Protective plastic box included Calibrated in both CW and CCW directions Accuracy +/- 4%, from 20 to 100% of full scale. Tools are individually serialized with matching Certificate of Calibration traceable to N.I.S.T. 3/4" square drive is non-ratcheting. 28" long, weighs 5.75 lbs. Made in USA Call BlueTools at 336-282-2020 to order your CDI Dial Torque Wrench, 3504LDFNSS, today. Also available in Newton meter single scale model.
Description
The CLASSIC Series Single Scale Dial Type Torque Wrench, 3504LDFNSS, has dials in English only. The single scale torque wrench features a comfortable rubber grip that is impervious to oils and solvents. The large frame 3504LDFNSS model of the CDI torque wrench has a torque capacity of 0-100 ft.lb. with 1/2" drive. Made in the U.S.A. by CDI. CDI Classic Series English Single Scale Dial Torque Wrench, Model 3504LDFNSS: Torque Range: 0 - 350 ft.lb., in 10 ft.lb. increments Plated steel body insures durability Low profile design for easier access to restrictive areas Comfortable cushion grip improves comfort Rubber boot protects the work piece Protective plastic box included Calibrated in both CW and CCW directions Accuracy +/- 4%, from 20 to 100% of full scale. Tools are individually serialized with matching Certificate of Calibration traceable to N.I.S.T. 3/4" square drive is non-ratcheting. 28" long, weighs 5.75 lbs. Made in USA Call BlueTools at 336-282-2020 to order your CDI Dial Torque Wrench, 3504LDFNSS, today. Also available in Newton meter single scale model.

Suppliers

Company
Product
Description
Supplier Links
539-3504LDFNSS -  - Bluetools
Greensboro, NC, USA
539-3504LDFNSS
539-3504LDFNSS
The CLASSIC Series Single Scale Dial Type Torque Wrench, 3504LDFNSS, has dials in English only. The single scale torque wrench features a comfortable rubber grip that is impervious to oils and solvents. The large frame 3504LDFNSS model of the CDI torque wrench has a torque capacity of 0-100 ft.lb. with 1/2" drive. Made in the U.S.A. by CDI. CDI Classic Series English Single Scale Dial Torque Wrench, Model 3504LDFNSS: Torque Range: 0 - 350 ft.lb., in 10 ft.lb. increments Plated steel body insures durability Low profile design for easier access to restrictive areas Comfortable cushion grip improves comfort Rubber boot protects the work piece Protective plastic box included Calibrated in both CW and CCW directions Accuracy +/- 4%, from 20 to 100% of full scale. Tools are individually serialized with matching Certificate of Calibration traceable to N.I.S.T. 3/4" square drive is non-ratcheting. 28" long, weighs 5.75 lbs. Made in USA Call BlueTools at 336-282-2020 to order your CDI Dial Torque Wrench, 3504LDFNSS, today. Also available in Newton meter single scale model.

The CLASSIC Series Single Scale Dial Type Torque Wrench, 3504LDFNSS, has dials in English only. The single scale torque wrench features a comfortable rubber grip that is impervious to oils and solvents. The large frame 3504LDFNSS model of the CDI torque wrench has a torque capacity of 0-100 ft.lb. with 1/2" drive. Made in the U.S.A. by CDI.

CDI Classic Series English Single Scale Dial Torque Wrench, Model 3504LDFNSS:

  • Torque Range: 0 - 350 ft.lb., in 10 ft.lb. increments
  • Plated steel body insures durability
  • Low profile design for easier access to restrictive areas
  • Comfortable cushion grip improves comfort
  • Rubber boot protects the work piece
  • Protective plastic box included
  • Calibrated in both CW and CCW directions
  • Accuracy +/- 4%, from 20 to 100% of full scale.
  • Tools are individually serialized with matching Certificate of Calibration traceable to N.I.S.T.
  • 3/4" square drive is non-ratcheting.
  • 28" long, weighs 5.75 lbs.
  • Made in USA

Call BlueTools at 336-282-2020 to order your CDI Dial Torque Wrench, 3504LDFNSS, today. Also available in Newton meter single scale model.

Supplier's Site

Technical Specifications

  Bluetools
Product Category Wrenches
Product Name 539-3504LDFNSS
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details
Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details