Bluetools 169-850722

Description
Sturtevant Richmont Dial Torque Wrench, 850722: Torque Range: 0 - 1000 ft.lbs. 20 ft.lb. increments 1" square drive Length: 71-1/2" Weight: 17 lbs. The Sturtevant Richmont (S/R) MD Series features a large dial face with clear markings is much easier to read, reducing the probability of an error occurring in the readings. It is also easier to grasp and adjust accurately when returning to zero. Dial faces are color-coded: silver for inch-pounds, gold for foot-pounds, and white for Newton-meters. Color-coding provides instant visual verification that the proper wrench is in use! In addition, a strong dial guard on Sturtevant Richmont quality dial torque wrenches helps protect the dial face and maintain legibility! Each wrench in the MD Series features a bright red memory indicator, which captures the peak torque and remains at the maximum torque achieved for positive torque verification. It is simple to read and to reset! Each S/R dial wrench comes in its own storage case, which protects your torque wrench investment during transport and storage! S/R tools are made to meet or exceed applicable standards to assure that you receive the highest quality torque tool available! Accuracy of +/- 3% Indicated Value from 20% to 100% of capacity meets or exceeds ASME B107.14M and ISO 6789. We include a FREE NIST-traceable tabulated certification with each Sturtevant Richmont dial torque wrench. This provides you with the documented quality ISO and QS demands!! A specially-designed extension handle is included on tools of 600 ft. lbs./800 Nm and greater capacity. This provides both greater ergonomic advantage through longer lever length and a short disassembled length for easy storage and transport!
Description
Sturtevant Richmont Dial Torque Wrench, 850722: Torque Range: 0 - 1000 ft.lbs. 20 ft.lb. increments 1" square drive Length: 71-1/2" Weight: 17 lbs. The Sturtevant Richmont (S/R) MD Series features a large dial face with clear markings is much easier to read, reducing the probability of an error occurring in the readings. It is also easier to grasp and adjust accurately when returning to zero. Dial faces are color-coded: silver for inch-pounds, gold for foot-pounds, and white for Newton-meters. Color-coding provides instant visual verification that the proper wrench is in use! In addition, a strong dial guard on Sturtevant Richmont quality dial torque wrenches helps protect the dial face and maintain legibility! Each wrench in the MD Series features a bright red memory indicator, which captures the peak torque and remains at the maximum torque achieved for positive torque verification. It is simple to read and to reset! Each S/R dial wrench comes in its own storage case, which protects your torque wrench investment during transport and storage! S/R tools are made to meet or exceed applicable standards to assure that you receive the highest quality torque tool available! Accuracy of +/- 3% Indicated Value from 20% to 100% of capacity meets or exceeds ASME B107.14M and ISO 6789. We include a FREE NIST-traceable tabulated certification with each Sturtevant Richmont dial torque wrench. This provides you with the documented quality ISO and QS demands!! A specially-designed extension handle is included on tools of 600 ft. lbs./800 Nm and greater capacity. This provides both greater ergonomic advantage through longer lever length and a short disassembled length for easy storage and transport!

Suppliers

Company
Product
Description
Supplier Links
169-850722 -  - Bluetools
Greensboro, NC, USA
169-850722
169-850722
Sturtevant Richmont Dial Torque Wrench, 850722: Torque Range: 0 - 1000 ft.lbs. 20 ft.lb. increments 1" square drive Length: 71-1/2" Weight: 17 lbs. The Sturtevant Richmont (S/R) MD Series features a large dial face with clear markings is much easier to read, reducing the probability of an error occurring in the readings. It is also easier to grasp and adjust accurately when returning to zero. Dial faces are color-coded: silver for inch-pounds, gold for foot-pounds, and white for Newton-meters. Color-coding provides instant visual verification that the proper wrench is in use! In addition, a strong dial guard on Sturtevant Richmont quality dial torque wrenches helps protect the dial face and maintain legibility! Each wrench in the MD Series features a bright red memory indicator, which captures the peak torque and remains at the maximum torque achieved for positive torque verification. It is simple to read and to reset! Each S/R dial wrench comes in its own storage case, which protects your torque wrench investment during transport and storage! S/R tools are made to meet or exceed applicable standards to assure that you receive the highest quality torque tool available! Accuracy of +/- 3% Indicated Value from 20% to 100% of capacity meets or exceeds ASME B107.14M and ISO 6789. We include a FREE NIST-traceable tabulated certification with each Sturtevant Richmont dial torque wrench. This provides you with the documented quality ISO and QS demands!! A specially-designed extension handle is included on tools of 600 ft. lbs./800 Nm and greater capacity. This provides both greater ergonomic advantage through longer lever length and a short disassembled length for easy storage and transport!

Sturtevant Richmont Dial Torque Wrench, 850722:

  • Torque Range: 0 - 1000 ft.lbs.
  • 20 ft.lb. increments
  • 1" square drive
  • Length: 71-1/2"
  • Weight: 17 lbs.

The Sturtevant Richmont (S/R) MD Series features a large dial face with clear markings is much easier to read, reducing the probability of an error occurring in the readings. It is also easier to grasp and adjust accurately when returning to zero. Dial faces are color-coded: silver for inch-pounds, gold for foot-pounds, and white for Newton-meters. Color-coding provides instant visual verification that the proper wrench is in use! In addition, a strong dial guard on Sturtevant Richmont quality dial torque wrenches helps protect the dial face and maintain legibility! Each wrench in the MD Series features a bright red memory indicator, which captures the peak torque and remains at the maximum torque achieved for positive torque verification. It is simple to read and to reset! Each S/R dial wrench comes in its own storage case, which protects your torque wrench investment during transport and storage! S/R tools are made to meet or exceed applicable standards to assure that you receive the highest quality torque tool available! Accuracy of +/- 3% Indicated Value from 20% to 100% of capacity meets or exceeds ASME B107.14M and ISO 6789. We include a FREE NIST-traceable tabulated certification with each Sturtevant Richmont dial torque wrench. This provides you with the documented quality ISO and QS demands!! A specially-designed extension handle is included on tools of 600 ft. lbs./800 Nm and greater capacity. This provides both greater ergonomic advantage through longer lever length and a short disassembled length for easy storage and transport!

Supplier's Site

Technical Specifications

  Bluetools
Product Category Wrenches
Product Name 169-850722
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Torque Wrenches - 2307800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Torque
Drive Type Specialty/Other; Square
Drive Size 0.5000 inch (12.7 mm)
View Details
HEXAGONAL WRENCH, FOR 3/8 CAP SCREW & 5/8 SET SCREW. - A 4T15-312 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.3125 inch (7.94 mm)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details